Status: | Active |
---|---|
Series: | MCP3428 |
RoHS: | Compliant |
No distributors results available
16-bit resolution |
4-channel differential input operation |
On-board voltage reference with 15 ppm/°C drift |
On-board PGA, gains of 1, 2, 4, 8 |
15 SPS (16 bits) |
60 SPS (14 bits) |
240 SPS (12 bits) |
INL 10 ppm of FSR max |
Low current consumption, 135 µA at 3V |
One-shot or continuous conversion options |
Supports I2C™ serial interface with user configurable addresses |
Extended temperature range: -40°C to +125°C |
Input Channels | 4 |
---|---|
Resolution | 16 |
Pins | Packaging | 14 | TSSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (96) |
Data Sheets |
---|
MCP3426/7/8 Data Sheet |
Application Notes |
---|
AN1156 - Battery Fuel Measurement Using Delta-Sigma ADC Devices |
Brochures |
---|
Utility Metering Brochure |
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
Low Power Analog Solutions |
Automotive Recommended Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.06 |
Shipping Weight (kg) | 0.125 |
Lead Count | 14 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
Where can I find additional details, specifications and documents for a MCP3428-E/ST?
Additional datasheets, footprints and schematics for MCP3428-E/ST are listed on our Part Details page. You can also find images and similar parts to MCP3428-E/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3428-E/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3428-E/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3428-E/ST fall under?
The MCP3428-E/ST is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to MCP3428-E/ST when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3428-E/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3428-E/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP3428-E/ST have stock available?
There is no stock from authorised distributors for MCP3428-E/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3428-E/ST often in real-time on the comparison pages.
What if I can't find stock of MCP3428-E/ST?
You can fill out our help required form which you can use to request a quote for MCP3428-E/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.