Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MCP3425 |
No. of Bits | 18bit |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Board Only |
RoHS Compliant | NA |
Evaluation Board, Adc, I2C, For Pickit Serial | Newark Electronics |
MCP3425 ADC SOT23-6 EVAL BOARD DEVTOOL - ANALOG | RS Americas |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
MCP3425 16-Bit Delta-Sigma Analog-to-Digital Converter Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a MCP3425EV?
Additional datasheets, footprints and schematics for MCP3425EV are listed on our Part Details page. You can also find images and similar parts to MCP3425EV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3425EV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3425EV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3425EV fall under?
The MCP3425EV is listed under Development Boards, Evaluation Tools > Data Conversion Development Kits > Data Conversion Development Kits - ADC.
Can I view similar or alternative parts?
You can view similar parts to MCP3425EV when available in the Data Conversion Development Kits - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3425EV you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3425EV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MCP3425EV have stock available?
Authorised distributors including Newark Electronics, RS Americas, Richardson RFPD, Avnet America and Avnet Silica have stock available or on a lead time for MCP3425EV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3425EV often in real-time on the comparison pages.
What if I can't find stock of MCP3425EV?
You can fill out our help required form which you can use to request a quote for MCP3425EV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.