Status: | Active |
---|---|
Series: | MCP3424 |
RoHS: | Compliant |
Prices starting from US$3.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.31
|
1,858
in stock
|
Buy Now | |
Newark Electronics
from US$4.52
|
1,858
in stock
|
Buy Now | |
element14
from US$4.32
|
1,858
in stock
|
Buy Now | |
Avnet America
from US$5.19
|
-
|
Buy Now | |
Microchip Technology
from US$3.75
|
-
|
Buy Now | |
RS Americas
from US$4.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
18-bit resolution |
4-channel differential input operation |
Differential input operation |
On-board voltage reference with 15 ppm/°C drift |
On-board PGA, gains of 1, 2, 4, 8 |
3.75 SPS (18 bits) |
15 SPS (16 bits) |
60 SPS (14 bits) |
240 SPS (12 bits) |
INL 10 ppm of FSR max |
Low current consumption, 135 µA at 3V |
One-shot or continuous conversion options |
Supports I2Câ„¢ serial interface with user configurable addresses |
Extended temperature range: -40°C to +125°C |
Input Channels | 4 |
---|---|
Resolution | 18 |
Pins | Packaging | 14 | TSSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
Data Sheets |
---|
MCP3422/3/4 Data Sheet |
Application Notes |
---|
AN1156 - Battery Fuel Measurement Using Delta-Sigma ADC Devices |
Brochures |
---|
Utility Metering Brochure |
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
Low Power Analog Solutions |
Automotive Recommended Product Selector Guide |
User Guides |
---|
MCP3421 Battery Fuel Gauge Demo Board User's Guide |
MCP3424 Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.06 |
Shipping Weight (kg) | 0.2468 |
Lead Count | 14 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
Adc, 18Bit, 3.75Sps, -40 To 125Deg C | Newark Electronics |
ADC, 18BIT, 3.75SPS, -40 TO 125DEG C | element14 |
ADC Single Delta-Sigma 3.75sps 18-bit Serial 14-Pin TSSOP T/R | Avnet America |
MULTI-CHANNEL 18-BIT DEL-SIG A/D CONVERTER | Microchip Technology |
18-bit delta-sigma ADC, quad channel, 4sps | Microchip Technology Inc. MCP3424T-E/ST | RS Americas |
Where can I find additional details, specifications and documents for a MCP3424T-E/ST?
Additional datasheets, footprints and schematics for MCP3424T-E/ST are listed on our Part Details page. You can also find images and similar parts to MCP3424T-E/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3424T-E/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3424T-E/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3424T-E/ST fall under?
The MCP3424T-E/ST is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to MCP3424T-E/ST when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3424T-E/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3424T-E/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP3424T-E/ST have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Microchip Technology have stock available or on a lead time for MCP3424T-E/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3424T-E/ST often in real-time on the comparison pages.
What if I can't find stock of MCP3424T-E/ST?
You can fill out our help required form which you can use to request a quote for MCP3424T-E/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.