Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.35
|
3
in stock
|
Buy Now | |
Microchip Technology
from US$26.55
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$34.54
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$33.50
|
8
in stock
|
Buy Now | |
Future Electronics
from US$27.87
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$27.61
|
1
in stock
|
Buy Now | |
element14
from US$27.94
|
1
in stock
|
Buy Now | |
Farnell
from US$26.74
|
1
in stock
|
Buy Now | |
RS Americas
from US$28.76
|
-
|
Buy Now | |
Richardson RFPD
from US$28.92
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MCP3424 |
No. of Bits | 18bit |
Sample Rate | 240SPS |
Kit Application Type | Data Converter |
Application Sub Type | Multi-Channel Delta-sigma ADC |
Kit Contents | Eval Board MCP3424 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Sensor Output Measurement Low Current Consumption 135µA at 3V |
MCP3424 ADC Evaluation Board | Microchip Technology |
EVALUATION BOARD FOR MCP3424 | Rapid Electronics |
MCP3424 18-bit 4 Channel Delta-Sigma ADC Evaluation Board | Future Electronics |
18-Bit Multi-Ch ADC I2C Evaluation Board | RS |
Evaluation Module, Data Converter | Newark Electronics |
EVALUATION MODULE, DATA CONVERTER | element14 |
MCP3424 ADC Evaluation BoardAnalog Legacy | Microchip Technology Inc. MCP3424EV | RS Americas |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
MCP3424 ADC Single Delta-Sigma Evaluation Board | Avnet Silica |
Where can I find additional details, specifications and documents for a MCP3424EV?
Additional datasheets, footprints and schematics for MCP3424EV are listed on our Part Details page. You can also find images and similar parts to MCP3424EV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3424EV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3424EV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3424EV fall under?
The MCP3424EV is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MCP3424EV when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3424EV you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3424EV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP3424EV have stock available?
Authorised distributors including Microchip Technology, Rapid Electronics, Chip One Stop, Future Electronics and RS have stock available or on a lead time for MCP3424EV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3424EV often in real-time on the comparison pages.
What if I can't find stock of MCP3424EV?
You can fill out our help required form which you can use to request a quote for MCP3424EV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.