Status: | Active |
---|---|
Series: | MCP3424 |
RoHS: | Compliant |
Prices starting from US$3.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.36
|
1,505
in stock
|
Buy Now | |
element14
from US$4.04
|
5,400
in stock
|
Buy Now | |
Newark Electronics
from US$4.00
|
5,304
in stock
|
Buy Now | |
Farnell
from US$3.85
|
5,286
in stock
|
Buy Now | |
Chip One Stop
from US$3.50
|
89
in stock
|
Buy Now | |
Microchip Technology
from US$3.68
|
43
in stock
|
Buy Now | |
Future Electronics
from US$3.78
|
26
in stock
|
Buy Now | |
Avnet America
from US$5.09
|
-
|
Buy Now | |
RS Americas
from US$4.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
18-bit resolution |
4-channel differential input operation |
Differential input operation |
On-board voltage reference with 15 ppm/°C drift |
On-board PGA, gains of 1, 2, 4, 8 |
3.75 SPS (18 bits) |
15 SPS (16 bits) |
60 SPS (14 bits) |
240 SPS (12 bits) |
INL 10 ppm of FSR max |
Low current consumption, 135 µA at 3V |
One-shot or continuous conversion options |
Supports I2Câ„¢ serial interface with user configurable addresses |
Extended temperature range: -40°C to +125°C |
Input Channels | 4 |
---|---|
Resolution | 18 |
Pins | Packaging | 14 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (57) |
Data Sheets |
---|
MCP3422/3/4 Data Sheet |
Application Notes |
---|
AN1156 - Battery Fuel Measurement Using Delta-Sigma ADC Devices |
Brochures |
---|
Utility Metering Brochure |
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
Low Power Analog Solutions |
Automotive Recommended Product Selector Guide |
User Guides |
---|
MCP3421 Battery Fuel Gauge Demo Board User's Guide |
MCP3424 Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.280702 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
ADC, 18BIT, QUAD CHANNEL, 14SOIC | element14 |
Analogue To Digital Converter, Quad, 18 Bit, 3.75 Sps, Single, 2.7 V, 5.5 V, Soic Rohs Compliant: Yes |Microchip MCP3424-E/SL | Newark Electronics |
ADC 18-Bit 4-ch 2.048V I2C SOIC14 | RS |
MULTI-CHANNEL 18-BIT DEL-SIG A/D CONVERTER | Microchip Technology |
Quad Channel I2C Interface 5.5 V 3.75 bps 18-Bit A/D Converter - SOIC-14 | Future Electronics |
ADC Single Delta-Sigma 3.75sps 18-bit I2C 14-Pin NSOIC Tube | Avnet America |
18-bit delta-sigma ADC, quad channel, 4sps | Microchip Technology Inc. MCP3424-E/SL | RS Americas |
ADC Single Delta-Sigma 3.75sps 18-bit Serial 14-Pin SOIC N Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a MCP3424-E/SL?
Additional datasheets, footprints and schematics for MCP3424-E/SL are listed on our Part Details page. You can also find images and similar parts to MCP3424-E/SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3424-E/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3424-E/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3424-E/SL fall under?
The MCP3424-E/SL is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to MCP3424-E/SL when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3424-E/SL you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3424-E/SL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP3424-E/SL have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Chip One Stop have stock available or on a lead time for MCP3424-E/SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3424-E/SL often in real-time on the comparison pages.
What if I can't find stock of MCP3424-E/SL?
You can fill out our help required form which you can use to request a quote for MCP3424-E/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.