Status: | Active |
---|---|
Series: | MCP3423 |
RoHS: | Compliant |
Prices starting from US$2.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.62
|
818
in stock
|
Buy Now | |
element14
from US$3.27
|
5,371
in stock
|
Buy Now | |
Newark Electronics
from US$3.17
|
2,458
in stock
|
Buy Now | |
Farnell
from US$3.10
|
2,458
in stock
|
Buy Now | |
Microchip Technology
from US$2.92
|
1,215
in stock
|
Buy Now | |
Future Electronics
from US$3.00
|
63
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.33
|
61
in stock
|
Buy Now | |
Micros
from US$3.22
|
40
in stock
|
Buy Now | |
Avnet Silica
-
|
300
in stock
|
Buy Now | |
Avnet America
from US$3.05
|
-
|
Buy Now | |
RS Americas
from US$3.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
18-bit resolution |
2-channel differential input operation |
Differential input operation |
On-board voltage reference with 15 ppm/°C drift |
On-board PGA, gains of 1, 2, 4, 8 |
3.75 SPS (18 bits) |
15 SPS (16 bits) |
60 SPS (14 bits) |
240 SPS (12 bits) |
INL 10 ppm of FSR max |
Low current consumption, 135 µA at 3V |
One-shot or continuous conversion options |
Supports I2Câ„¢ serial interface with user configurable addresses |
Extended temperature range: -40°C to +125°C |
Input Channels | 2 |
---|---|
Resolution | 18 |
Pins | Packaging | 10 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Data Sheets |
---|
MCP3422/3/4 Data Sheet |
Application Notes |
---|
AN1156 - Battery Fuel Measurement Using Delta-Sigma ADC Devices |
Brochures |
---|
Utility Metering Brochure |
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
Low Power Analog Solutions |
Automotive Recommended Product Selector Guide |
User Guides |
---|
MCP3421 Battery Fuel Gauge Demo Board User's Guide |
MCP3423 Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0232 |
Shipping Weight (kg) | 0.06 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
18BIT ADC, DELTA SIGMA, DUAL, 4SPS | element14 |
Adc, 18Bit, 3.75Sps, I2C, Msop-10 | Newark Electronics |
MULTI-CHANNEL 18 BIT DEL SIG A/D CONVERTER | Microchip Technology |
ADC 18-Bit 2-ch 2.048V I2C MSOP10 | RS |
Dual Channel I2C Interface 5.5 V 3.75 bps 18-Bit A/D Converter - MSOP-10 | Future Electronics |
IC: A/D converter | Transfer Multisort Elektronik |
2x 18-bit | Micros |
ADC Single Delta-Sigma 3.75sps 18-bit Serial 10-Pin MSOP Tube | Avnet Silica |
Microchip MCP3423-E/UN, 18 bit Serial ADC, Differential Input, 10-Pin MSOP | Microchip Technology Inc. MCP3423-E/UN | RS Americas |
Where can I find additional details, specifications and documents for a MCP3423-E/UN?
Additional datasheets, footprints and schematics for MCP3423-E/UN are listed on our Part Details page. You can also find images and similar parts to MCP3423-E/UN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3423-E/UN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3423-E/UN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3423-E/UN fall under?
The MCP3423-E/UN is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to MCP3423-E/UN when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3423-E/UN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3423-E/UN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP3423-E/UN have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Microchip Technology and RS have stock available or on a lead time for MCP3423-E/UN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3423-E/UN often in real-time on the comparison pages.
What if I can't find stock of MCP3423-E/UN?
You can fill out our help required form which you can use to request a quote for MCP3423-E/UN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.