Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MCP3421 |
No. of Bits | 18bit |
Sample Rate | 4SPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Board Only |
RoHS Compliant | Yes |
Evaluation Board for SOT-23-6 MCP3421 Series | Future Electronics |
MCP3421 SOT23-6 Eval Board | Microchip Technology Inc. MCP3421EV | RS Americas |
Adc, Pickit Serial Analyzer, Evaluation Board | Newark Electronics |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a MCP3421EV?
Additional datasheets, footprints and schematics for MCP3421EV are listed on our Part Details page. You can also find images and similar parts to MCP3421EV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3421EV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3421EV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3421EV fall under?
The MCP3421EV is listed under Development Boards, Evaluation Tools > Data Conversion Development Kits > Data Conversion Development Kits - ADC.
Can I view similar or alternative parts?
You can view similar parts to MCP3421EV when available in the Data Conversion Development Kits - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3421EV you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3421EV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MCP3421EV have stock available?
Authorised distributors including Future Electronics, RS Americas, Newark Electronics and Richardson RFPD have stock available or on a lead time for MCP3421EV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3421EV often in real-time on the comparison pages.
What if I can't find stock of MCP3421EV?
You can fill out our help required form which you can use to request a quote for MCP3421EV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.