Status: | Active |
---|---|
Series: | MCP33131-10 |
RoHS: | Compliant |
Prices starting from US$3.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.80
|
6
in stock
|
Buy Now | |
Microchip Technology
from US$3.63
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$3.95
|
97
in stock
|
Buy Now | |
element14
from US$4.04
|
97
in stock
|
Buy Now | |
Farnell
from US$3.85
|
97
in stock
|
Buy Now | |
Chip One Stop
from US$3.78
|
64
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.81
|
58
in stock
|
Buy Now | |
Future Electronics
from US$4.09
|
-
|
Buy Now | |
Avnet America
from US$3.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
16-bit resolution |
Single-Ended input |
SPI interface |
±0.9 LSB Typical DNL |
±2.2 LSB Typical INL |
1 Msps sample rate |
-40 to +125°C temperature range |
Recommended for Automotive Designs (Q100) |
Input Channels | 1 |
---|---|
Resolution | 16 |
Pins | Packaging | 10 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0232 |
Shipping Weight (kg) | 0.06 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
16-bit, 1 Msps Single Ended SAR ADC | Microchip Technology |
Adc, 16Bit, 1Msps, Spi, Msop-10 | Newark Electronics |
ADC, 16BIT, -40 TO 125DEG C | element14 |
IC: A/D converter | Transfer Multisort Elektronik |
Microchip Technology, MCP33131-10-E/MS | RS |
Single Channel SPI Interface 5.5 V 500 kbps 16-Bit A/D Converter -MSOP-10 | Future Electronics |
ADC Single SAR 1Msps 16-bit Serial 10-Pin MSOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a MCP33131-10-E/MS?
Additional datasheets, footprints and schematics for MCP33131-10-E/MS are listed on our Part Details page. You can also find images and similar parts to MCP33131-10-E/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP33131-10-E/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP33131-10-E/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP33131-10-E/MS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP33131-10-E/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP33131-10-E/MS have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MCP33131-10-E/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP33131-10-E/MS often in real-time on the comparison pages.
What if I can't find stock of MCP33131-10-E/MS?
You can fill out our help required form which you can use to request a quote for MCP33131-10-E/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.