Status: | Active |
---|---|
Series: | MCP3304 |
RoHS: | Compliant |
Prices starting from US$3.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.87
|
140
in stock
|
Buy Now | |
Microchip Technology
from US$3.53
|
5,892
in stock
|
Buy Now | |
Newark Electronics
from US$3.80
|
-
|
Buy Now | |
Future Electronics
from US$3.96
|
-
|
Buy Now | |
Avnet America
from US$3.69
|
-
|
Buy Now | |
RS Americas
from US$4.14
|
-
|
Buy Now | |
element14
from US$4.20
|
-
|
Buy Now | |
Farnell
from US$4.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
13-bit resolution |
4 differential inputs or 8 single ended inputs |
SPI interface |
±1 LSB DNL |
±1 LSB INL |
100 ksps sample |
-40 to +85°C temperature range |
AEC-Q100 Grade 3 |
Input Channels | 8 |
---|---|
Resolution | 13 |
Pins | Packaging | 16 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (50) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1574 |
Shipping Weight (kg) | 0.3 |
Lead Count | 16 |
Package Type | SOIC |
Package Width or Size | .150in |
Soldering Composition | Matte Tin |
13-bit ADC, Diff inputs, 4-channel | Microchip Technology |
13-bit ADC,Diff I/P,4chan,MCP3304-CI/SL | RS |
Ic, Adc, 13Bit, 100Ksps, Soic-16 | Newark Electronics |
Quad Channel SPI Interface 5.5 V 100 kbps 13-Bit A/D Converter - SOIC-16 | Future Electronics |
ADC Single SAR 100ksps 12-bit+Sign Serial 16-Pin SOIC N Tube | Avnet America |
Microchip MCP3304-CI/SL, 13 bit Serial ADC, Differential Input, 16-Pin SOIC | Microchip Technology Inc. MCP3304-CI/SL | RS Americas |
IC, 13BIT ADC, QUAD, SMD, SOIC16 | element14 |
Where can I find additional details, specifications and documents for a MCP3304-CI/SL?
Additional datasheets, footprints and schematics for MCP3304-CI/SL are listed on our Part Details page. You can also find images and similar parts to MCP3304-CI/SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3304-CI/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3304-CI/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3304-CI/SL fall under?
The MCP3304-CI/SL is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to MCP3304-CI/SL when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3304-CI/SL you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3304-CI/SL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP3304-CI/SL have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MCP3304-CI/SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3304-CI/SL often in real-time on the comparison pages.
What if I can't find stock of MCP3304-CI/SL?
You can fill out our help required form which you can use to request a quote for MCP3304-CI/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.