Status: | Active |
---|---|
Series: | MCP3304 |
RoHS: | Compliant |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.41
|
No stock
|
Buy Now | |
Microchip Technology
from US$3.81
|
3,610
in stock
|
Buy Now | |
Chip One Stop
from US$4.04
|
90
in stock
|
Buy Now | |
Schukat Electronic
from US$5.67
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$4.39
|
-
|
Buy Now | |
Future Electronics
from US$4.28
|
-
|
Buy Now | |
Avnet America
from US$3.98
|
-
|
Buy Now | |
RS Americas
from US$4.46
|
-
|
Buy Now | |
element14
from US$5.06
|
-
|
Buy Now | |
Farnell
from US$2.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
13-bit resolution |
4 differential inputs or 8 single ended inputs |
SPI interface |
±1 LSB DNL |
±1 LSB INL |
100 ksps sample |
-40 to +85°C temperature range |
AEC-Q100 Grade 3 |
Input Channels | 8 |
---|---|
Resolution | 13 |
Pins | Packaging | 16 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (30) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.1127 |
Shipping Weight (kg) | 1.833333 |
Lead Count | 16 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
13-bit ADC, Diff inputs, 4-channel | Microchip Technology |
13bit Ser. ADC 4Ch Diff Inp DIP16 | Schukat Electronic |
13-bit ADC,Diff I/P,4chan,MCP3304-CI/P | RS |
Analog To Digital Converter Adc, 13Bit, 100Ksps, Dip-16 | Newark Electronics |
Quad Channel SPI Interface 5.5 V 100 kbps 13-Bit A/D Converter - PDIP-16 | Future Electronics |
ADC Single SAR 100ksps 12-bit+Sign Serial 16-Pin PDIP Tube | Avnet America |
Microchip MCP3304-CI/P, 13 bit Serial ADC, Differential Input, 16-Pin PDIP | Microchip Technology Inc. MCP3304-CI/P | RS Americas |
IC, 13BIT ADC, QUAD, PDIP16, 3304 | element14 |
Where can I find additional details, specifications and documents for a MCP3304-CI/P?
Additional datasheets, footprints and schematics for MCP3304-CI/P are listed on our Part Details page. You can also find images and similar parts to MCP3304-CI/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3304-CI/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3304-CI/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3304-CI/P fall under?
The MCP3304-CI/P is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to MCP3304-CI/P when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3304-CI/P you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3304-CI/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP3304-CI/P have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Schukat Electronic, RS and Newark Electronics have stock available or on a lead time for MCP3304-CI/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3304-CI/P often in real-time on the comparison pages.
What if I can't find stock of MCP3304-CI/P?
You can fill out our help required form which you can use to request a quote for MCP3304-CI/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.