Status: | Active |
---|---|
Series: | MCP3304 |
RoHS: | Compliant |
Prices starting from US$2.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.98
|
No stock
|
Buy Now | |
Microchip Technology
from US$4.73
|
7,780
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.29
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$5.12
|
-
|
Buy Now | |
Avnet America
from US$4.97
|
-
|
Buy Now | |
RS Americas
from US$9.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
13-bit resolution |
4 differential inputs or 8 single ended inputs |
SPI interface |
±1 LSB DNL |
±1 LSB INL |
100 ksps sample |
-40 to +85°C temperature range |
AEC-Q100 Grade 3 |
Input Channels | 8 |
---|---|
Resolution | 13 |
Pins | Packaging | 16 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (30) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.1127 |
Shipping Weight (kg) | 1.833333 |
Lead Count | 16 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
13-bit ADC, Diff inputs, 4-channel | Microchip Technology |
IC: A/D converter | Transfer Multisort Elektronik |
Analog To Digital Converter Adc, 13Bit, 100Ksps, Serial, Spi, Dip-16 | Newark Electronics |
ADC Single SAR 100ksps 12-bit+Sign Serial 16-Pin PDIP Tube | Avnet America |
Microchip MCP3304-BI/P, 13 bit Serial ADC, Differential Input, 16-Pin PDIP | Microchip Technology Inc. MCP3304-BI/P | RS Americas |
ADC, 13BIT, 2.7V, 4CH, SPI, 16DIP | Farnell |
Where can I find additional details, specifications and documents for a MCP3304-BI/P?
Additional datasheets, footprints and schematics for MCP3304-BI/P are listed on our Part Details page. You can also find images and similar parts to MCP3304-BI/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3304-BI/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3304-BI/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3304-BI/P fall under?
The MCP3304-BI/P is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to MCP3304-BI/P when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3304-BI/P you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3304-BI/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP3304-BI/P have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP3304-BI/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3304-BI/P often in real-time on the comparison pages.
What if I can't find stock of MCP3304-BI/P?
You can fill out our help required form which you can use to request a quote for MCP3304-BI/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.