Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | PIC16F |
No. of Bits | 12bit |
Sample Rate | 22300SPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Board Cable DataView Software CD Documents |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3221 |
Core Architecture | Data Acquisition |
Core Sub-Architecture | ADC |
Development Tool Type | Demonstration Board |
Features | Simple DC Signal Generation On-board USB Easy to Interface |
Kit Contents Descriptive | MCP3221 PICtail Demo Board (with MCP3221 installed) A USB Cable MCP3221 DataView software Analog and Interface Products Demonstration Boards CD-ROM MCP3221 PICtail Demo Board User's Guide |
Kit Features | USB Interface Data View Software On-board PIC16C745 USB Simple DC Signal Generation |
Silicon Family Name | PICtail |
Supported Devices | MCP3221 |
Type | Demonstration Board |
Pictail, Pic16C745, Adc, Demo Board | Newark Electronics |
MCP3221 PICtail Demo Board | Microchip Technology Inc. MCP3221DM-PCTL | RS Americas |
PICTAIL, MCP3221, ADC, DEMO BOARD | element14 |
Where can I find additional details, specifications and documents for a MCP3221DM-PCTL?
Additional datasheets, footprints and schematics for MCP3221DM-PCTL are listed on our Part Details page. You can also find images and similar parts to MCP3221DM-PCTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3221DM-PCTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3221DM-PCTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3221DM-PCTL fall under?
The MCP3221DM-PCTL is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MCP3221DM-PCTL when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3221DM-PCTL you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3221DM-PCTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP3221DM-PCTL have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for MCP3221DM-PCTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3221DM-PCTL often in real-time on the comparison pages.
What if I can't find stock of MCP3221DM-PCTL?
You can fill out our help required form which you can use to request a quote for MCP3221DM-PCTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.