Status: | Active |
---|---|
Series: | MCP3221 |
RoHS: | Compliant |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.46
|
91
in stock
|
Buy Now | |
Microchip Technology
from US$1.38
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
123
in stock
|
Buy Now | |
element14
from US$1.53
|
91
in stock
|
Buy Now | |
Future Electronics
from US$1.57
|
-
|
Buy Now | |
Avnet America
from US$1.91
|
-
|
Buy Now | |
RS Americas
from US$2.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
12-bit resolution |
I2C™ Compatible serial interface |
±1 LSB DNL |
±2 LSB INL max |
22.3 ksps in I2C Fast Mode |
Single-ended analog input channel |
On-chip sample and hold |
On-chip conversion clock |
AEC-Q100 Grade 1 |
Input Channels | 1 |
---|---|
Resolution | 12 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
User Guides |
---|
MCP3221 PICtail Demo Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
5V, SINGLE CHANNEL, 12 BIT SERIAL A/D CONVERTER | Microchip Technology |
Adc, 12Bit, 22.3Ksps, -40 To 125Deg C | Newark Electronics |
ADC, 12BIT, 22.3KSPS, -40 TO 125DEG C | element14 |
Single Channel I2C Interface 5.5 V 22.3 kbps 12-Bit A/D Converter - SOT-23-5 | Future Electronics |
ADC Single SAR 22.3ksps 12-bit Serial 5-Pin SOT-23 T/R | Avnet America |
12-bit ADC, I2C, single channel5 SOT-23 T/R | Microchip Technology Inc. MCP3221A6T-E/OT | RS Americas |
Where can I find additional details, specifications and documents for a MCP3221A6T-E/OT?
Additional datasheets, footprints and schematics for MCP3221A6T-E/OT are listed on our Part Details page. You can also find images and similar parts to MCP3221A6T-E/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3221A6T-E/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3221A6T-E/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3221A6T-E/OT fall under?
The MCP3221A6T-E/OT is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to MCP3221A6T-E/OT when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3221A6T-E/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3221A6T-E/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP3221A6T-E/OT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MCP3221A6T-E/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3221A6T-E/OT often in real-time on the comparison pages.
What if I can't find stock of MCP3221A6T-E/OT?
You can fill out our help required form which you can use to request a quote for MCP3221A6T-E/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.