Status: | Active |
---|---|
Series: | MCP3204 |
RoHS: | Compliant |
Prices starting from US$3.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.22
|
275
in stock
|
Buy Now | |
Newark Electronics
from US$3.38
|
275
in stock
|
Buy Now | |
element14
from US$3.42
|
275
in stock
|
Buy Now | |
Future Electronics
from US$3.41
|
-
|
Buy Now | |
Avnet America
from US$4.20
|
-
|
Buy Now | |
Microchip Technology
from US$3.03
|
-
|
Buy Now | |
RS Americas
from US$4.79
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
12-bit resolution |
Four single-ended inputs |
SPI interface |
±1 LSB DNL |
±1 LSB INL |
100 ksps sample |
-40 to +85°C temperature range |
AEC-Q100 Grade 3 |
Input Channels | 4 |
---|---|
Resolution | 12 |
Pins | Packaging | 14 | TSSOP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2500) |
Data Sheets |
---|
MCP3204/8 Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.06 |
Shipping Weight (kg) | 0.2468 |
Lead Count | 14 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
Adc, Sar, 12Bit, 100Ksps, 85Deg C Rohs Compliant: Yes |Microchip MCP3204T-CI/ST | Newark Electronics |
ADC, SAR, 12BIT, 100KSPS, 85DEG C | element14 |
Quad Channel SPI Interface 5.5 V 100 kbps 12-Bit A/D Converter - TSSOP-14 | Future Electronics |
ADC Single SAR 100ksps 12-bit Serial 14-Pin TSSOP T/R | Avnet America |
12-bit ADC, SPI, 4-channel | Microchip Technology |
12-bit ADC, SPI, 4-channel14 TSSOP 4.4mm T/R | Microchip Technology Inc. MCP3204T-CI/ST | RS Americas |
Where can I find additional details, specifications and documents for a MCP3204T-CI/ST?
Additional datasheets, footprints and schematics for MCP3204T-CI/ST are listed on our Part Details page. You can also find images and similar parts to MCP3204T-CI/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3204T-CI/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3204T-CI/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3204T-CI/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3204T-CI/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP3204T-CI/ST have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MCP3204T-CI/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3204T-CI/ST often in real-time on the comparison pages.
What if I can't find stock of MCP3204T-CI/ST?
You can fill out our help required form which you can use to request a quote for MCP3204T-CI/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.