Status: | Active |
---|---|
Series: | MCP3202 |
RoHS: | Compliant |
Prices starting from US$2.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.55
|
1,827
in stock
|
Buy Now | |
Microchip Technology
from US$2.42
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$2.67
|
1,827
in stock
|
Buy Now | |
element14
from US$2.73
|
1,827
in stock
|
Buy Now | |
Future Electronics
from US$2.74
|
-
|
Buy Now | |
Avnet America
from US$3.36
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
12-bit resolution |
Dual single-ended inputs |
SPI interface |
±1 LSB DNL |
±1 LSB INL |
100 ksps sample |
-40 to +85°C temperature range |
AEC-Q100 Grade 3 |
Input Channels | 2 |
---|---|
Resolution | 12 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2500) |
Data Sheets |
---|
MCP3202 Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.2156 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
LIN-compatable driver, 5.0V regulator. | Microchip Technology |
Adc, 12Bit, 100Ksps, -40 To 85Deg C | Newark Electronics |
ADC, 12BIT, 100KSPS, -40 TO 85DEG C | element14 |
Dual Channel SPI Interface 5.5 V 100 kbps 12-Bit A/D Converter - MSOP-8 | Future Electronics |
ADC Single SAR 100ksps 12-bit Serial 8-Pin MSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MCP3202T-CI/MS?
Additional datasheets, footprints and schematics for MCP3202T-CI/MS are listed on our Part Details page. You can also find images and similar parts to MCP3202T-CI/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3202T-CI/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3202T-CI/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3202T-CI/MS fall under?
The MCP3202T-CI/MS is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to MCP3202T-CI/MS when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3202T-CI/MS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3202T-CI/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP3202T-CI/MS have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MCP3202T-CI/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3202T-CI/MS often in real-time on the comparison pages.
What if I can't find stock of MCP3202T-CI/MS?
You can fill out our help required form which you can use to request a quote for MCP3202T-CI/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.