Status: | Active |
---|---|
Series: | MCP3202 |
RoHS: | Compliant |
Prices starting from US$1.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.77
|
27
in stock
|
Buy Now | |
Microchip Technology
from US$2.61
|
308,693
in stock
|
Buy Now | |
Newark Electronics
from US$2.85
|
345
in stock
|
Buy Now | |
element14
from US$2.89
|
345
in stock
|
Buy Now | |
Farnell
from US$3.01
|
345
in stock
|
Buy Now | |
Chip One Stop
from US$2.39
|
115
in stock
|
Buy Now | |
Micros
from US$1.95
|
60
in stock
|
Buy Now | |
Schukat Electronic
from US$3.02
|
55
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.85
|
25
in stock
|
Buy Now | |
Future Electronics
from US$2.93
|
-
|
Buy Now | |
Avnet America
from US$3.60
|
-
|
Buy Now | |
RS Americas
from US$3.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
12-bit resolution |
Dual single-ended inputs |
SPI interface |
±1 LSB DNL |
±1 LSB INL |
100 ksps sample |
-40 to +85°C temperature range |
AEC-Q100 Grade 3 |
Input Channels | 2 |
---|---|
Resolution | 12 |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
MCP3202 Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
12-bit ADC, SPI, dual channel | Microchip Technology |
Analogue To Digital Converter, 12 Bit, 100 Ksps, Single, 2.7 V, 5.5 V, Dip Rohs Compliant: Yes |Microchip MCP3202-CI/P | Newark Electronics |
IC, 12BIT ADC, 3202, DIP8 | element14 |
2x 12-bit 100ksps SAR ADC, +/-2 LSB max INL, Serial Out, 2.7÷5.5V, -40÷85°C | Micros |
12bit Ser. ADC 2Ch SPI DIP8 | Schukat Electronic |
12-bit ADC,SPI,dual channel,MCP3202-CI/P | RS |
IC: A/D converter | Transfer Multisort Elektronik |
Dual Channel SPI Interface 5.5 V 100 kbps 12-Bit A/D Converter -PDIP-8 | Future Electronics |
ADC Single SAR 100ksps 12-bit Serial 8-Pin PDIP Tube | Avnet America |
Microchip MCP3202-CI/P, 12 bit Serial ADC, Differential Input, 8-Pin PDIP | Microchip Technology Inc. MCP3202-CI/P | RS Americas |
Where can I find additional details, specifications and documents for a MCP3202-CI/P?
Additional datasheets, footprints and schematics for MCP3202-CI/P are listed on our Part Details page. You can also find images and similar parts to MCP3202-CI/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3202-CI/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3202-CI/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3202-CI/P fall under?
The MCP3202-CI/P is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to MCP3202-CI/P when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3202-CI/P you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3202-CI/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP3202-CI/P have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MCP3202-CI/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3202-CI/P often in real-time on the comparison pages.
What if I can't find stock of MCP3202-CI/P?
You can fill out our help required form which you can use to request a quote for MCP3202-CI/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.