Status: | Active |
---|---|
Series: | MCP3202 |
RoHS: | Compliant |
Prices starting from US$2.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.15
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$3.24
|
330
in stock
|
Buy Now | |
element14
from US$2.95
|
330
in stock
|
Buy Now | |
Farnell
from US$2.75
|
330
in stock
|
Buy Now | |
Chip One Stop
from US$2.62
|
319
in stock
|
Buy Now | |
Distrelec
from US$3.95
|
80
in stock
|
Buy Now | |
Microchip Technology
from US$2.99
|
5
in stock
|
Buy Now | |
Future Electronics
from US$3.37
|
-
|
Buy Now | |
Avnet America
from US$4.12
|
-
|
Buy Now | |
RS Americas
from US$4.70
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
12-bit resolution |
Dual single-ended inputs |
SPI interface |
±1 LSB DNL |
±1 LSB INL |
100 ksps sample |
-40 to +85°C temperature range |
AEC-Q100 Grade 3 |
Input Channels | 2 |
---|---|
Resolution | 12 |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
MCP3202 Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Adc, 12Bit, 100Ksps, Spi, Dip-8 | Newark Electronics |
ADC, 12BIT, 2.7V, 2CH, SPI, 8-DIP | element14 |
Microchip A / D Converter IC, 12bit, SPI, 100kSPS, DIP | Distrelec |
ADC 12-Bit Dual SAR 100ksps SPI PDIP8 | RS |
12-bit ADC, SPI, dual channel | Microchip Technology |
Dual Channel SPI Interface 5.5 V 100 kbps 12-Bit A/D Converter - PDIP-8 | Future Electronics |
ADC Single SAR 100ksps 12-bit Serial 8-Pin PDIP Tube | Avnet America |
Microchip MCP3202-BI/P, 12 bit Serial ADC, Differential Input, 8-Pin PDIP | Microchip Technology Inc. MCP3202-BI/P | RS Americas |
Where can I find additional details, specifications and documents for a MCP3202-BI/P?
Additional datasheets, footprints and schematics for MCP3202-BI/P are listed on our Part Details page. You can also find images and similar parts to MCP3202-BI/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3202-BI/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3202-BI/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3202-BI/P fall under?
The MCP3202-BI/P is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to MCP3202-BI/P when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3202-BI/P you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3202-BI/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP3202-BI/P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for MCP3202-BI/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3202-BI/P often in real-time on the comparison pages.
What if I can't find stock of MCP3202-BI/P?
You can fill out our help required form which you can use to request a quote for MCP3202-BI/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.