Status: | Active |
---|---|
Series: | MCP3008 |
RoHS: | Compliant |
Prices starting from US$1.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.20
|
7,710
in stock
|
Buy Now | |
Microchip Technology
from US$2.09
|
154,136
in stock
|
Buy Now | |
Future Electronics
from US$2.36
|
10,400
in stock
|
Buy Now | |
element14
from US$2.34
|
9,442
in stock
|
Buy Now | |
Farnell
from US$2.20
|
9,442
in stock
|
Buy Now | |
Avnet America
from US$2.90
|
7,800
in stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
2,722
in stock
|
Buy Now | |
RS Americas
from US$2.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
10-bit resolution |
Eight single-ended channels |
SPI interface |
±1 LSB DNL |
±1 LSB INL |
200 ksps sample rate at 5V |
-40 to +85°C temperature range |
AEC-Q100 Grade 3 |
Input Channels | 8 |
---|---|
Resolution | 10 |
Pins | Packaging | 16 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2600) |
Data Sheets |
---|
MCP3004/8 Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1574 |
Shipping Weight (kg) | 0.307692 |
Lead Count | 16 |
Package Type | SOIC |
Package Width or Size | .150in |
Soldering Composition | Matte Tin |
10-bit ADC, SPI, 8-channel | Microchip Technology |
Eight Channel SPI Interface 5.5 V 200 kbps 10-Bit A/D Converter - SOIC-16 | Future Electronics |
ADC, 10BIT, 200KSPS, -40 TO 85DEG C | element14 |
ADC Single SAR 200ksps 10-bit Serial 16-Pin SOIC N T/R | Avnet America |
Analog To Digital Converter Adc, 10 Bit, 200Ksps, Soic-16 | Newark Electronics |
10-bit ADC, SPI, 8-channel16 SOIC .150in T/R | Microchip Technology Inc. MCP3008T-I/SL | RS Americas |
Where can I find additional details, specifications and documents for a MCP3008T-I/SL?
Additional datasheets, footprints and schematics for MCP3008T-I/SL are listed on our Part Details page. You can also find images and similar parts to MCP3008T-I/SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3008T-I/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3008T-I/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3008T-I/SL fall under?
The MCP3008T-I/SL is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to MCP3008T-I/SL when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3008T-I/SL you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3008T-I/SL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP3008T-I/SL have stock available?
Authorised distributors including Microchip Technology, Future Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MCP3008T-I/SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3008T-I/SL often in real-time on the comparison pages.
What if I can't find stock of MCP3008T-I/SL?
You can fill out our help required form which you can use to request a quote for MCP3008T-I/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.