Status: | Active |
---|---|
Series: | MCP3008 |
RoHS: | Compliant |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.32
|
294
in stock
|
Buy Now | |
Microchip Technology
from US$2.26
|
14,560
in stock
|
Buy Now | |
Newark Electronics
from US$2.36
|
1,677
in stock
|
Buy Now | |
Chip One Stop
from US$1.49
|
1,487
in stock
|
Buy Now | |
element14
from US$2.55
|
1,426
in stock
|
Buy Now | |
Farnell
from US$2.37
|
1,341
in stock
|
Buy Now | |
Schukat Electronic
from US$2.67
|
485
in stock
|
Buy Now | |
RS Americas
from US$2.34
|
320
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.42
|
255
in stock
|
Buy Now | |
Distrelec
from US$3.17
|
208
in stock
|
Buy Now | |
Future Electronics
from US$2.55
|
-
|
Buy Now | |
Avnet America
from US$3.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
10-bit resolution |
Eight single-ended channels |
SPI interface |
±1 LSB DNL |
±1 LSB INL |
200 ksps sample rate at 5V |
-40 to +85°C temperature range |
AEC-Q100 Grade 3 |
Input Channels | 8 |
---|---|
Resolution | 10 |
Pins | Packaging | 16 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (30) |
Data Sheets |
---|
MCP3004/8 Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.1127 |
Shipping Weight (kg) | 1.833333 |
Lead Count | 16 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
10-bit ADC, SPI, 8-channel | Microchip Technology |
Analog To Digital Converter Adc, 10 Bit, 200Ksps, Dip-16 | Newark Electronics |
10BIT ADC, 2.7V, 8CH, SPI, 16DIP | element14 |
10bit Ser. ADC 8Ch SPI DIP16 | Schukat Electronic |
Microchip 10 bit Serial ADC Differential Input 16-Pin PDIP | Microchip Technology Inc. MCP3008-I/P | RS Americas |
A/D Converter 10Bit 8-ch 2.7V SPI PDIP16 | RS |
IC: A/D converter | Transfer Multisort Elektronik |
Microchip A/D Converter IC, 10bit, SPI, 200kSPS, PDIP | Distrelec |
Eight Channel SPI Interface 5.5 V 200 kbps 10-Bit A/D Converter - PDIP-16 | Future Electronics |
ADC Single SAR 200ksps 10-bit Serial 16-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a MCP3008-I/P?
Additional datasheets, footprints and schematics for MCP3008-I/P are listed on our Part Details page. You can also find images and similar parts to MCP3008-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3008-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3008-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3008-I/P fall under?
The MCP3008-I/P is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to MCP3008-I/P when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3008-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3008-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP3008-I/P have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for MCP3008-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3008-I/P often in real-time on the comparison pages.
What if I can't find stock of MCP3008-I/P?
You can fill out our help required form which you can use to request a quote for MCP3008-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.