Status: | Active |
---|---|
Series: | MCP3002 |
RoHS: | Compliant |
10-bit resolution |
Dual channel |
SPI interface |
±1 LSB DNL |
±1 LSB INL |
200 ksps sample rate at 5V |
-40 to +85°C temperature range |
AEC-Q100 Grade 3 |
Input Channels | 2 |
---|---|
Resolution | 10 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Dual Channel SPI Interface 5.5 V 200 kbps 10-Bit A/D Converter - SOIC-8 | Future Electronics |
ADC Single SAR 200ksps 10-bit Serial 8-Pin SOIC N T/R | Avnet America |
10-bit ADC, SPI, dual channel | Microchip Technology |
Converters, Analog to Digital, 10-bit ADC, SPI, dual channel | Microchip Technology Inc. MCP3002T-I/SN | RS Americas |
Where can I find additional details, specifications and documents for a MCP3002T-I/SN?
Additional datasheets, footprints and schematics for MCP3002T-I/SN are listed on our Part Details page. You can also find images and similar parts to MCP3002T-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3002T-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3002T-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3002T-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3002T-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP3002T-I/SN have stock available?
Authorised distributors including Future Electronics, Avnet America, Microchip Technology, RS Americas and EBV Elektronik have stock available or on a lead time for MCP3002T-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3002T-I/SN often in real-time on the comparison pages.
What if I can't find stock of MCP3002T-I/SN?
You can fill out our help required form which you can use to request a quote for MCP3002T-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.