Status: | Active |
---|---|
Series: | MCP3002 |
RoHS: | Compliant |
Prices starting from US$1.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.80
|
155
in stock
|
Buy Now | |
Microchip Technology
from US$1.70
|
16,353
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.20
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$1.86
|
-
|
Buy Now | |
Future Electronics
from US$1.94
|
-
|
Buy Now | |
Avnet America
from US$2.38
|
-
|
Buy Now | |
RS Americas
from US$2.71
|
-
|
Buy Now | |
Farnell
from US$1.96
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
10-bit resolution |
Dual channel |
SPI interface |
±1 LSB DNL |
±1 LSB INL |
200 ksps sample rate at 5V |
-40 to +85°C temperature range |
AEC-Q100 Grade 3 |
Input Channels | 2 |
---|---|
Resolution | 10 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.07 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
10-bit, 200 ksps SAR ADC, SPI, dual channel | Microchip Technology |
10-bit ADC, SPI, dual channel | RS |
IC: A/D converter | Transfer Multisort Elektronik |
Ic,data Acquisition System,2-Channel,10-Bit,tssop,8Pin,plastic Rohs Compliant: Yes |Microchip MCP3002-I/MS | Newark Electronics |
Dual Channel SPI Interface 5.5 V 200 kbps 10-Bit A/D Converter - MSOP - 8 | Future Electronics |
ADC Single SAR 200ksps 10-bit Serial 8-Pin MSOP | Avnet America |
10-bit ADC, SPI, dual channel8 MSOP 3x3mm TUBE | Microchip Technology Inc. MCP3002-I/MS | RS Americas |
ADC, 10BIT, 200KSPS, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a MCP3002-I/MS?
Additional datasheets, footprints and schematics for MCP3002-I/MS are listed on our Part Details page. You can also find images and similar parts to MCP3002-I/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3002-I/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3002-I/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3002-I/MS fall under?
The MCP3002-I/MS is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to MCP3002-I/MS when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3002-I/MS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3002-I/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP3002-I/MS have stock available?
Authorised distributors including Microchip Technology, RS, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for MCP3002-I/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3002-I/MS often in real-time on the comparison pages.
What if I can't find stock of MCP3002-I/MS?
You can fill out our help required form which you can use to request a quote for MCP3002-I/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.