Status: | Active |
---|---|
Series: | MCP2561FD |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
360
in stock
|
Buy Now | |
Microchip Technology
from US$0.98
|
536
in stock
|
Buy Now | |
element14
from US$1.02
|
276
in stock
|
Buy Now | |
Farnell
from US$1.01
|
276
in stock
|
Buy Now | |
RS Americas
from US$0.64
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
-
|
Buy Now | |
Future Electronics
from US$1.11
|
-
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Maximum Propagation Delay: 120 ns |
Loop Delay Symmetry: -10%/+10% (2 Mbps) |
Implements ISO-11898-2 and ISO-11898-5 Standard Physical Layer Requirements |
AEC-Q100 Grade 0 |
Very Low Standby Current (5 µA, typical) |
VIO Supply Pin to Interface Directly to CAN Controllers and Microcontrollers with 1.8V to 5.5V I/O |
SPLIT Output Pin to Stabilize Common Mode in Biased Split Termination Schemes |
An Unpowered Node or Brown-Out Event will Not Load the CAN Bus |
Permanent Dominant Detection on TXD |
Permanent Dominant Detection on Bus |
Power-on Reset and Voltage Brown-Out Protection on VDD Pin |
Protection Against Damage Due to Short-Circuit Conditions (Positive or Negative Battery Voltage) |
Protection Against High-Voltage Transients in Automotive Environments |
Automatic Thermal Shutdown Protection |
Suitable for 12V and 24V Systems |
Radiated emissions @ 2 Mbps with Common Mode Choke (CMC) |
DPI @ 2 Mbps with CMC |
High ESD Protection on CANH and CANL, meeting IEC61000-4-2 up to ±14 kV |
Available in PDIP-8L, SOIC-8L and 3x3 DFN-8L |
Extended (E): -40°C to +125°C |
High (H): -40°C to +150°C |
CAN FD | Yes |
---|---|
TX Buffers | 0 |
Rx Buffers | 0 |
Masks | 0 |
Filters | 0 |
Operating Temperature Max. (C) | +150 |
Operating Temperature Min. (C) | -40 |
Operating Voltage Max. (V) | 5.5 |
Operating Voltage Min. (V) | 4.5 |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +125C |
Packing Media | Tube (60) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
High-Speed CAN Transceiver | Microchip Technology |
8Mbps CAN Flex. Data Transceiver PDIP8 | RS |
CAN TRANSCEIVER, 8MBPS, 1 TX/RX, DIP-8 | element14 |
8 PDIP .300in TUBECAN Flexible Data Rate Transceiver | Microchip Technology Inc. MCP2561FD-E/P | RS Americas |
Can Transceiver, 8Mbps, 1 Tx/Rx, Dip-8 | Newark Electronics |
MCP2561 Series 5.5 V 8 Mbps High-Speed CAN Flexible Data Rate Transceiver -DIP-8 | Future Electronics |
CAN 8Mbps Normal/Standby 5.5V 8-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a MCP2561FD-E/P?
Additional datasheets, footprints and schematics for MCP2561FD-E/P are listed on our Part Details page. You can also find images and similar parts to MCP2561FD-E/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP2561FD-E/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP2561FD-E/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP2561FD-E/P fall under?
The MCP2561FD-E/P is listed under Semiconductors - ICs > Drivers & Interfaces > CAN Bus Devices.
Can I view similar or alternative parts?
You can view similar parts to MCP2561FD-E/P when available in the CAN Bus Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP2561FD-E/P you can contact the distributor directly for product support, shipping queries etc.
Is the MCP2561FD-E/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP2561FD-E/P have stock available?
Authorised distributors including Microchip Technology, RS, element14, Farnell and RS Americas have stock available or on a lead time for MCP2561FD-E/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP2561FD-E/P often in real-time on the comparison pages.
What if I can't find stock of MCP2561FD-E/P?
You can fill out our help required form which you can use to request a quote for MCP2561FD-E/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.