Status: | Active |
---|---|
Series: | MCP25612FD |
RoHS: | Compliant |
Prices starting from US$1.03
Dual CAN/CAN FD Transceiver |
Optimized for up to 8Mb/s Operation |
Vdd = 4.5V to 5.5V |
Standby Current (5µA, typ) per transceiver |
ISO 11898-2 and ISO 11898-5 compliant |
Available in SOIC 14 Lead package option |
Extended Temp (E): -40°C to +125°C |
High Temp (H): -40°C to +150°C |
CAN FD | Yes |
---|---|
TX Buffers | 0 |
Rx Buffers | 0 |
Masks | 0 |
Filters | 0 |
Operating Temperature Max. (C) | +150 |
Operating Temperature Min. (C) | -40 |
Operating Voltage Max. (V) | 5.5 |
Operating Voltage Min. (V) | 4.5 |
Pins | Packaging | 14 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (57) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.280702 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Dual CAN Transceiver | Microchip Technology |
Can Fd Transceiver, 8Mbps, -40To125Deg C Rohs Compliant: Yes |Microchip MCP25612FD-E/SL | Newark Electronics |
CAN FD TRANSCEIVER, 8MBPS, -40TO125DEG C | element14 |
CAN FD Transceiver, 2 TX, 2 RX, 4.5 V to 5.5 V, 14 Pins, NSOIC | Avnet America |
Where can I find additional details, specifications and documents for a MCP25612FD-E/SL?
Additional datasheets, footprints and schematics for MCP25612FD-E/SL are listed on our Part Details page. You can also find images and similar parts to MCP25612FD-E/SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP25612FD-E/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP25612FD-E/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP25612FD-E/SL you can contact the distributor directly for product support, shipping queries etc.
Is the MCP25612FD-E/SL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP25612FD-E/SL have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MCP25612FD-E/SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP25612FD-E/SL often in real-time on the comparison pages.
What if I can't find stock of MCP25612FD-E/SL?
You can fill out our help required form which you can use to request a quote for MCP25612FD-E/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.