Status: | Not Recommended |
---|---|
Series: | MCP2551 |
RoHS: | Compliant |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.42
|
1,240
in stock
|
Buy Now | |
Microchip Technology
from US$1.11
|
74,451
in stock
|
Buy Now | |
element14
from US$1.31
|
1,076
in stock
|
Buy Now | |
Future Electronics
from US$1.24
|
840
in stock
|
Buy Now | |
Farnell
from US$1.28
|
778
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.49
|
358
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
310
in stock
|
Buy Now | |
Schukat Electronic
from US$1.59
|
100
in stock
|
Buy Now | |
Distrelec
from US$1.45
|
25
in stock
|
Buy Now | |
RS Americas
from US$0.68
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$1.19
|
2
in stock
|
Buy Now | |
Avnet America
from US$1.52
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Slope control input |
Supports 1 Mb/s operation |
Implements ISO-11898 standard physical layer requirements |
Suitable for 12V and 24V systems |
Externally-controlled slope for reduced RFI emissions |
Permanent dominant detect |
Low current standby operation |
High noise immunity due to differential bus implementation |
CAN FD | No |
---|---|
TX Buffers | 0 |
Rx Buffers | 0 |
Masks | 0 |
Filters | 0 |
Operating Temperature Max. (C) | +125 |
Operating Temperature Min. (C) | -40 |
Operating Voltage Max. (V) | 5.5 |
Operating Voltage Min. (V) | 4.5 |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
MCP2551 Datasheet |
Application Notes |
---|
AN713 - An introduction to the CAN protocol that discusses the basics and key features. |
AN228 - A CAN Physical Layer Discussion |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
Intelligent Lighting Solutions Brochure |
Supporting Collateral |
---|
ADN004 Ease into the Flexible CANbus Network |
TB3101 - MCP2551 to MCP2561 Migration |
User Guides |
---|
8-Pin SOIC/MSOP/TSSOP/DIP Evaluation Board User's Guide |
MCP2515 PICtail Plus Daughter Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
High Speed CAN Transceiver | Microchip Technology |
High Speed CAN Transceiver,MCP2551-I/P | RS |
IC, CAN TRANSCEIVER, DIP8, 2551 | element14 |
MCP2551 Series 5.5 V 1 Mb/s Surface Mount High-Speed CAN Transceiver - PDIP-8 | Future Electronics |
IC: CAN transceiver | Transfer Multisort Elektronik |
Can Transceiver, 1Mbps, 1/1, 5.5V, 8-Dip | Newark Electronics |
CAN Transc. HS 5V 1Mb/s DIP8 | Schukat Electronic |
Microchip Transceiver IC 1Mbps CAN 4.5 ... 5.5V PDIP-8 | Distrelec |
Microchip MCP2551-I/P, CAN Transceiver 1Mbit/s 1-channel ISO 11898, 8-Pin PDIP | Microchip Technology Inc. MCP2551-I/P | RS Americas |
CAN 1Mbps Sleep/Standby 5V Industrial 8-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a MCP2551-I/P?
Additional datasheets, footprints and schematics for MCP2551-I/P are listed on our Part Details page. You can also find images and similar parts to MCP2551-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP2551-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP2551-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP2551-I/P fall under?
The MCP2551-I/P is listed under Semiconductors - ICs > Drivers & Interfaces > CAN Bus Devices.
Can I view similar or alternative parts?
You can view similar parts to MCP2551-I/P when available in the CAN Bus Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP2551-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the MCP2551-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP2551-I/P have stock available?
Authorised distributors including Microchip Technology, RS, element14, Future Electronics and Farnell have stock available or on a lead time for MCP2551-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP2551-I/P often in real-time on the comparison pages.
What if I can't find stock of MCP2551-I/P?
You can fill out our help required form which you can use to request a quote for MCP2551-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.