Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
The MCP2544FD CAN transceiver is designed for high-speed CAN FD applications up to 8Mbps communication speed. The maximum propagation delay was improved to support longer bus length.The device meets the automotive requirements for CAN FD bit rates exceeding 2 Mbps, low quiescent current, electromagnetic compatibility (EMC) and electrostatic discharge (ESD).
No distributors results available
Supports both Classic CAN or CAN Flexible Data Rate applications |
Optimized for CAN FD (Flexible Data rate) at 2, 5 and 8 Mbps Operation |
Meets the latest ISO/DIS 11898-2:2015 specification |
Supports Wake-up pattern |
AEC-Q100 Grade 0 |
Very Low Standby Current (5 μA, typical) |
VIO Supply Pin to Interface Directly to CAN Controllers and Microcontrollers with 1.7V to 5.5V I/O |
CAN Bus Pins are Disconnected when Device is Unpowered |
An Unpowered Node or Brown-Out Event will Not Load the CAN Bus |
Detection of Ground Fault: |
Permanent Dominant Detection on TXD |
Permanent Dominant Detection on Bus |
Power-on Reset and Voltage Brown-Out Protection on VDD Pin |
Protection Against Damage Due to Short-Circuit Conditions (Positive or Negative Battery Voltage) |
Protection Against High-Voltage Transients in Automotive Environments |
Automatic Thermal Shutdown Protection |
Suitable for 12V and 24V Systems |
Extremely robust meeting automotive EMC hardware requirements |
Smallest package option in the industry 2x3 DFN-8L |
Also available in SOIC-8L and 3x3 DFN-8L |
Temperature ranges: |
Extended (E): -40°C to +125°C |
High (H): -40°C to +150°C |
Device Type | Transceiver |
---|---|
Bitrate Max (MBits/s) | 8 |
CAN FD | Yes |
Operating Temperature Min. (C) | -40 |
Operating Temperature Max. (C) | +150 |
Operating Voltage Max. (V) | 5.5 |
Operating Voltage Min. (V) | 4.5 |
Comments | Flexible Data Rate Capable |
Standby Current Max (uA) | 15 |
Operating Current Dominant (mA) | 70 |
CANH, CANL Max. Voltage (V) | -58 to +58 |
ESD IEC 61000-4-2 CANH, CANL (kV) | 13 |
Common Mode Range CANH, CANL (V) | +/-12 |
TxD Dominant Time Out | Yes |
Standby Mode | Yes |
Bus Time Out Detection | Yes |
Wake Up Filter Time tFilter (us) | 0.5 to 3.6 |
Operating Current Max (mA) | 10 |
Temperature Range | -40C to +125C |
Where can I find additional details, specifications and documents for a MCP2544FD-E/MF?
Additional datasheets, footprints and schematics for MCP2544FD-E/MF are listed on our Part Details page. You can also find images and similar parts to MCP2544FD-E/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP2544FD-E/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP2544FD-E/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP2544FD-E/MF fall under?
The MCP2544FD-E/MF is listed under MCP2544FD.
Can I view similar or alternative parts?
You can view similar parts to MCP2544FD-E/MF when available in the MCP2544FD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP2544FD-E/MF you can contact the distributor directly for product support, shipping queries etc.
Is the MCP2544FD-E/MF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP2544FD-E/MF have stock available?
There is no stock from authorised distributors for MCP2544FD-E/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP2544FD-E/MF often in real-time on the comparison pages.
What if I can't find stock of MCP2544FD-E/MF?
You can fill out our help required form which you can use to request a quote for MCP2544FD-E/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.