Status: | Not Recommended |
---|---|
Series: | MCP2515 |
RoHS: | Compliant |
The MCP2515 is a second generation stand-alone CAN controller. It is pin and function compatible with the MCP2510 and also includes upgraded features like faster throughput, databyte filtering, and support for time-triggered protocols.
Please see our MikroElektronika click Board! https://www.mikroe.com/can-spi-5v-click
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.04
|
2,455
in stock
|
Buy Now | |
Microchip Technology
from US$1.92
|
46,452
in stock
|
Buy Now | |
Avnet America
from US$2.67
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
11,934
in stock
|
Buy Now | |
element14
from US$2.17
|
11,934
in stock
|
Buy Now | |
Farnell
from US$2.16
|
11,934
in stock
|
Buy Now | |
Future Electronics
from US$2.14
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.71
|
7,458
in stock
|
Buy Now | |
Avnet Silica
-
|
22,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$2.27
|
-
|
Buy Now | |
Distrelec
from US$2.51
|
-
|
Buy Now |
18-pin package |
Simple SPI interface to any MCU |
One-shot mode ensures message transmission is attempted only once |
Databyte filtering |
Start-of-Frame (SOF) output |
Low-power CMOS Technology |
Pins | Packaging | 20 | TSSOP |
---|---|
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2500) |
Errata |
---|
MCP2515 Silicon Errata |
Design Checklist |
---|
MCP2515 Bit Time Calculations |
Supporting Collateral |
---|
ADN004 Ease into the Flexible CANbus Network |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.2 |
Lead Count | 20 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
Two-wire, stand alone CAN controller | Microchip Technology |
CAN 1Mbps Sleep/Standby 3.3V/5V Industrial 20-Pin TSSOP T/R | Avnet America |
Ic, Can Ctrl, 1Mbps, 4/3, 20Tssop | Newark Electronics |
IC, CAN CTRL, 1MBPS, 4/3, 20TSSOP | element14 |
MCP2515 Series 5.5 V 1 Mb/s Stand Alone SPI Interface CAN Controller- TSSOP-20 | Future Electronics |
Stand-Alone CAN Controller SPI TSSOP20 | RS |
Microchip MCP2515T-I/ST, CAN Controller 1Mbit/s CAN 2.0B, 20-Pin TSSOP | Microchip Technology Inc. MCP2515T-I/ST | RS Americas |
Microchip Controller IC CAN / SPI 2.7 ... 5.5V TSSOP | Distrelec |
Where can I find additional details, specifications and documents for a MCP2515T-I/ST?
Additional datasheets, footprints and schematics for MCP2515T-I/ST are listed on our Part Details page. You can also find images and similar parts to MCP2515T-I/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP2515T-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP2515T-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP2515T-I/ST fall under?
The MCP2515T-I/ST is listed under Semiconductors - ICs > Drivers & Interfaces > CAN Bus Devices.
Can I view similar or alternative parts?
You can view similar parts to MCP2515T-I/ST when available in the CAN Bus Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP2515T-I/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP2515T-I/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP2515T-I/ST have stock available?
Authorised distributors including Microchip Technology, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for MCP2515T-I/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP2515T-I/ST often in real-time on the comparison pages.
What if I can't find stock of MCP2515T-I/ST?
You can fill out our help required form which you can use to request a quote for MCP2515T-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.