Status: | Not Recommended |
---|---|
Series: | MCP2515 |
RoHS: | Compliant |
The MCP2515 is a second generation stand-alone CAN controller. It is pin and function compatible with the MCP2510 and also includes upgraded features like faster throughput, databyte filtering, and support for time-triggered protocols.
Please see our MikroElektronika click Board! https://www.mikroe.com/can-spi-5v-click
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.44
|
390
in stock
|
Buy Now | |
Microchip Technology
from US$1.76
|
92,865
in stock
|
Buy Now | |
Chip One Stop
from US$1.43
|
3,949
in stock
|
Buy Now | |
Future Electronics
from US$1.99
|
2,200
in stock
|
Buy Now | |
Micros
from US$1.70
|
252
in stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
81
in stock
|
Buy Now | |
element14
from US$1.98
|
81
in stock
|
Buy Now | |
Farnell
from US$2.15
|
81
in stock
|
Buy Now | |
Avnet Silica
-
|
16,500
in stock
|
Buy Now | |
Avnet America
from US$2.44
|
-
|
Buy Now | |
RS Americas
from US$2.88
|
-
|
Buy Now | |
Distrelec
from US$1.82
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
18-pin package |
Simple SPI interface to any MCU |
One-shot mode ensures message transmission is attempted only once |
Databyte filtering |
Start-of-Frame (SOF) output |
Low-power CMOS Technology |
Pins | Packaging | 18 | SOIC |
---|---|
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1100) |
Errata |
---|
MCP2515 Silicon Errata |
Design Checklist |
---|
MCP2515 Bit Time Calculations |
Supporting Collateral |
---|
ADN004 Ease into the Flexible CANbus Network |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.481 |
Shipping Weight (kg) | 1.000909 |
Lead Count | 18 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Two-wire, stand alone CAN controller | Microchip Technology |
MCP2515 Series 5.5 V 1 Mb/s Stand Alone SPI Interface CAN Controller- SOIC-18 | Future Electronics |
CAN controller with SPI interface | RS |
Stand-Alone CAN Controller, CAN V2.0B, SPI 10MHz, 4.5÷5.5V, -40÷85°C | Micros |
Can Controller, 1Mbps, 3/2, 5.5V, 18-Soic | Newark Electronics |
CAN CONTROLLER, 1MBPS, 3/2, 5.5V, 18-SOIC | element14 |
CAN 1Mbps Sleep/Standby 3.3V/5V Industrial 18-Pin SOIC W T/R | Avnet Silica |
CAN controller w/ SPI interface18 SOIC .300in T/R | Microchip Technology Inc. MCP2515T-I/SO | RS Americas |
Microchip Controller IC CAN / SPI 2.7 ... 5.5V SOIC | Distrelec |
Where can I find additional details, specifications and documents for a MCP2515T-I/SO?
Additional datasheets, footprints and schematics for MCP2515T-I/SO are listed on our Part Details page. You can also find images and similar parts to MCP2515T-I/SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP2515T-I/SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP2515T-I/SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP2515T-I/SO you can contact the distributor directly for product support, shipping queries etc.
Is the MCP2515T-I/SO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP2515T-I/SO have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Future Electronics, RS and Micros have stock available or on a lead time for MCP2515T-I/SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP2515T-I/SO often in real-time on the comparison pages.
What if I can't find stock of MCP2515T-I/SO?
You can fill out our help required form which you can use to request a quote for MCP2515T-I/SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.