Status: | Not Recommended |
---|---|
Series: | MCP2510 |
RoHS: | Compliant |
Prices starting from US$3.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.51
|
164
in stock
|
Buy Now | |
Microchip Technology
from US$3.48
|
1,485
in stock
|
Buy Now | |
Schukat Electronic
from US$4.48
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$4.01
|
68
in stock
|
Buy Now | |
element14
from US$4.08
|
68
in stock
|
Buy Now | |
Farnell
from US$4.04
|
68
in stock
|
Buy Now | |
Chip One Stop
from US$3.34
|
49
in stock
|
Buy Now | |
Future Electronics
from US$3.57
|
17
in stock
|
Buy Now | |
Avnet America
from US$4.82
|
-
|
Buy Now | |
RS Americas
from US$4.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
18-pin package |
Simple SPI interface to any MCU |
Databyte filtering |
Start-of-Frame (SOF) output |
Low-power CMOS Technology |
CAN FD | No |
---|---|
TX Buffers | 3 |
Rx Buffers | 2 |
Masks | 2 |
Filters | 6 |
Operating Temperature Max. (C) | 125 |
Operating Temperature Min. (C) | -40 |
Operating Voltage Max. (V) | 5.5 |
Operating Voltage Min. (V) | 3.0 |
Pins | Packaging | 20 | TSSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (74) |
Data Sheets |
---|
MCP2510 Datasheet |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog and Interface Product Selector Guide |
Intelligent Lighting Solutions Brochure |
User Guides |
---|
MCP2510 Development Kit User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.175676 |
Lead Count | 20 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
Stand-alone CAN Controller, I temp | Microchip Technology |
Stand-Alone CAN Contr SPI TSSOP20 | Schukat Electronic |
Stand alone CAN controller,MCP2510-I/ST | RS |
Can Bus, Controller, Spi, 3, 2, 3 V, 5.5 V, Tssop Rohs Compliant: Yes |Microchip MCP2510-I/ST | Newark Electronics |
IC, CAN CONTROLLER, 2510, TSSOP20 | element14 |
MCP2510 Series 5.5 V 1 Mb/s Stand Alone SPI Interface CAN Controller- TSSOP-20 | Future Electronics |
CAN 5Mbps Sleep/Standby 3.3V/5V Industrial 20-Pin TSSOP Tube | Avnet America |
MCP2510-I/ST, CAN Controller 5Mbit/s CAN 1.2,CAN 2.0A, CAN 2.0B,20-Pin TSSOP | Microchip Technology Inc. MCP2510-I/ST | RS Americas |
Where can I find additional details, specifications and documents for a MCP2510-I/ST?
Additional datasheets, footprints and schematics for MCP2510-I/ST are listed on our Part Details page. You can also find images and similar parts to MCP2510-I/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP2510-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP2510-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP2510-I/ST fall under?
The MCP2510-I/ST is listed under Semiconductors - ICs > Drivers & Interfaces > CAN Bus Devices.
Can I view similar or alternative parts?
You can view similar parts to MCP2510-I/ST when available in the CAN Bus Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP2510-I/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP2510-I/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP2510-I/ST have stock available?
Authorised distributors including Microchip Technology, Schukat Electronic, RS, Newark Electronics and element14 have stock available or on a lead time for MCP2510-I/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP2510-I/ST often in real-time on the comparison pages.
What if I can't find stock of MCP2510-I/ST?
You can fill out our help required form which you can use to request a quote for MCP2510-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.