Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
The MCP2210 device is a USB-to-SPI Master converter which enables USB connectivity in applications that have an SPI interface. The device reduces external components by integrating the USB termination resistors. The MCP2210 also has 256 bytes of integrated user EEPROM. The MCP2210 has nine general purpose input/output pins. Seven pins have alternate functions to indicate USB and communication status.
Please see our MikroElektronika click board! http://www.mikroe.com/click/usb-spi
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.08
|
359
in stock
|
Buy Now | |
Microchip Technology
from US$1.89
|
5,260
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
716
in stock
|
Buy Now | |
element14
from US$2.05
|
716
in stock
|
Buy Now | |
Farnell
from US$2.06
|
716
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.05
|
128
in stock
|
Buy Now | |
Future Electronics
from US$2.13
|
-
|
Buy Now | |
Avnet America
from US$2.62
|
-
|
Buy Now | |
RS Americas
from US$2.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Universal Serial Bus (USB) |
Supports full-speed USB (12 Mb/s) |
Human Interface Device (HID) device |
128-byte Buffer to handle data throughput: |
64-byte transmit |
64-byte receive |
Fully configurable VID, PID assignments and string descriptors |
Bus powered (factory default) or self-powered (can be selected through special USB commands) |
USB 2.0 Compliant USB Driver and Software Support |
Uses standard HID drivers (built-in support on Windows® XP, Vista, 7, Linux and Mac OS®) |
Configuration utility for device’s power-up configuration |
Utility for USB-SPI communication, GPIO manipulation and miscellaneous features usage SPI Master peripheral |
Supports all four SPI modes (Mode 0, 1, 2, 3) |
Bit-rates from 1500 bps up to 12 Mbps |
Configurable delays for SPI transactions: |
Chip Select (assert) to 1st byte of data delay |
Data to data delay |
Data to Chip Select (de-assert) delay |
SPI transactions lengths of up to 65535 bytes long |
Up to 9 Chip Select lines – to be used in any combination for a given SPI transaction (the chip select lines are shared between GPIOs and alternate function pins; certain GPs – up to 9 of them – can be assigned with the chip select functionality) General Purpose Input/Output (GPIO) Pins |
Nine general purpose I/O pins EEPROM |
256 bytes of user EEPROM (accessible only through certain USB commands) |
Comments | USB-to-SPI Protocol Converter with GPIO (Master Mode) |
---|---|
Upstream Port | USB 2.0 |
USB Speed | Full Speed |
Down stream Ports | SPI |
MCU Interface | SPI |
Tx Buffer Size | 64 |
Rx Buffer Size | 64 |
GPIOs | 9 |
OpVoltage | 3.3 to 5.5 |
MGMT I/F | SPI |
Temp Range Min | -40 |
Temp Range Max | 85 |
Temperature Range | -40C to +85C |
Usb Interface, Usb 2.0, 3.3 V, 5.5 V, Ssop, 20 Rohs Compliant: Yes |Microchip MCP2210-I/SS | Newark Electronics |
IC, USB TO SPI, CONVERTER, 20SSOP | element14 |
USB to SPI Converter, 12Mb/s, SSOP | RS |
IC: USB controller | Transfer Multisort Elektronik |
USB TO SPI PROTOCOL CONVERTER | Future Electronics |
USB to SPI Protocol Converter 20-Pin SSOP | Avnet America |
USB to SPI Protocol Converter20 SSOP .209in TUBE | Microchip Technology Inc. MCP2210-I/SS | RS Americas |
Where can I find additional details, specifications and documents for a MCP2210-I/SS?
Additional datasheets, footprints and schematics for MCP2210-I/SS are listed on our Part Details page. You can also find images and similar parts to MCP2210-I/SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP2210-I/SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP2210-I/SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP2210-I/SS fall under?
The MCP2210-I/SS is listed under MCP2210.
Can I view similar or alternative parts?
You can view similar parts to MCP2210-I/SS when available in the MCP2210 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP2210-I/SS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP2210-I/SS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP2210-I/SS have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MCP2210-I/SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP2210-I/SS often in real-time on the comparison pages.
What if I can't find stock of MCP2210-I/SS?
You can fill out our help required form which you can use to request a quote for MCP2210-I/SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.