Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | PIC16F |
Kit Application Type | Interface |
Application Sub Type | Standard Protocol Stack Controller |
Kit Contents | Board CD Documents |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 215 |
Core Architecture | Interface |
Core Sub-Architecture | Standard Protocol Stack Controller |
Development Tool Type | Demonstration Board |
Features | Communicates Directly to Laptop Computer Reprogrammable LCD Display Indicates System |
Kit Features | Demonstrates the MCP2150 IrDA in Data Logging Application LCD Display Indicates System State |
Supported Devices | MCP2150 MCP2155 |
Type | Demonstration Board |
MCP2150, DATA LOGGER, DEMO BOARD | Farnell |
Mcp2155, Irda, Data Logger, Demo Board | Newark Electronics |
Where can I find additional details, specifications and documents for a MCP215XDM?
Additional datasheets, footprints and schematics for MCP215XDM are listed on our Part Details page. You can also find images and similar parts to MCP215XDM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP215XDM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP215XDM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP215XDM fall under?
The MCP215XDM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Display Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MCP215XDM when available in the Display Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP215XDM you can contact the distributor directly for product support, shipping queries etc.
Is the MCP215XDM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP215XDM have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCP215XDM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP215XDM often in real-time on the comparison pages.
What if I can't find stock of MCP215XDM?
You can fill out our help required form which you can use to request a quote for MCP215XDM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.