Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MCP2120 MCP2122 |
Kit Application Type | Interface |
Application Sub Type | Encoder / Decoder |
Kit Contents | Board CD Documents Firmware |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 212 |
Core Architecture | Logic |
Core Sub-Architecture | Decoders / Encoders Device |
Development Tool Type | Daughter Board |
Features | 8-Pin and 14-Pin Sockets Three Optical Transceiver Circuits |
Kit Contents Descriptive | MCP212X Developer's Daughter Board (with MCP2122 installed) MCP2120 sample device MCP212X Developer's Daughter Board User's Guide PICDEM HPC Explorer Board firmware PICDEM&trade |
Kit Features | 8-pin Socket and 14-pin Socket for Installation Header to Interface to Low Cost PICDEM Demo Board |
Supported Devices | MCP2120 MCP2122 |
Type | Daughter Board |
MCP212X, ENCODER, DAUGHTER BOARD | Farnell |
Mcp212X, Encoder/Decoder, Daughter Board | Newark Electronics |
Where can I find additional details, specifications and documents for a MCP212XEV-DB?
Additional datasheets, footprints and schematics for MCP212XEV-DB are listed on our Part Details page. You can also find images and similar parts to MCP212XEV-DB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP212XEV-DB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP212XEV-DB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP212XEV-DB fall under?
The MCP212XEV-DB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Display Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MCP212XEV-DB when available in the Display Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP212XEV-DB you can contact the distributor directly for product support, shipping queries etc.
Is the MCP212XEV-DB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP212XEV-DB have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MCP212XEV-DB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP212XEV-DB often in real-time on the comparison pages.
What if I can't find stock of MCP212XEV-DB?
You can fill out our help required form which you can use to request a quote for MCP212XEV-DB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.