Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | PIC18F |
Kit Application Type | - |
Application Sub Type | - |
Core Architecture | PIC |
Core Sub-Architecture | PIC18 |
Silicon Family Name | PIC18FxxJxx |
Kit Contents | MCP2120/22 Developer's Board Important Information "Read First" |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Mini USB Connector Powers the Board External Clock Jumper Reset Switch for PIC18F65J50 Device |
Kit Features | MCP212X Device Optical Transceiver Circuitry RS-232 Circuitry/Interface USB Connection |
No. of Bits | 8bit |
Type | Development Board |
MCP2120, MCP2122, IRDA, DEV BOARD | Farnell |
Pic18F65J50, Mcp2122, Irda, Dev Board | Newark Electronics |
Where can I find additional details, specifications and documents for a MCP212XDM?
Additional datasheets, footprints and schematics for MCP212XDM are listed on our Part Details page. You can also find images and similar parts to MCP212XDM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP212XDM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP212XDM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP212XDM fall under?
The MCP212XDM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to MCP212XDM when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP212XDM you can contact the distributor directly for product support, shipping queries etc.
Is the MCP212XDM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP212XDM have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MCP212XDM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP212XDM often in real-time on the comparison pages.
What if I can't find stock of MCP212XDM?
You can fill out our help required form which you can use to request a quote for MCP212XDM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.