Status: | Active |
---|---|
Series: | MCP19124 |
RoHS: | Compliant |
Prices starting from US$3.43
Smooth, dynamic transitions from constant-current to constant-voltage operation using the unique control loop architecture |
Dynamically adjustable output current and output voltage over a wide operating range |
Wide operating voltage range: 4.5-42V |
Analog peak-current mode Pulse-Width Modulation (PWM) control |
Integrated 8-Bit PIC® Microcontroller |
Significant configurability: adjustable output voltage, output current, MOSFET deadtime, leading edge blanking time, thermal responses, slope compensation, over-current protection, over and under voltage lockout levels |
Available fixed frequency or quasi-resonant operation, adjustable 31 kHz to 2 MHz |
I2C communication interface |
9 GPIO |
Integrated synchronous low-side MOSFET drivers |
Integrated high voltage linear regulator, with external output |
Integrated temperatures sense diode |
Integrated 10 bit A/D converter |
Minimal external components needed |
Custom algorithm support |
Topologies supported include Boost, SEPIC, Flyback, and Cuk |
Topology | Boost,Flyback,Cuk,SEPIC |
---|---|
Min. Operation Voltage (V) | 4.5 |
Max. Operation Voltage (V) | 42 |
Drive Strength (A) | 1 |
Program Memory Type | Flash |
Program Memory Size (KWords) | 4.0 |
RAM (bytes) | 256 |
Package Size (mm) | 4x4 |
Pins | Packaging | 24 | QFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Programming Specifications |
---|
MCP19124/5 Flash Memory Programming Specification |
Supporting Collateral |
---|
MCP19124-5 Design Analyzer |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0441 |
Shipping Weight (kg) | 0.212121 |
Lead Count | 24 |
Package Type | QFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
42V Dual Low Side Controller with Voltage Loop | Microchip Technology |
Pwm Controller, Aec-Q100, 2Mhz, Qfn-24 | Newark Electronics |
PWM CONTROLLER, AEC-Q100, 2MHZ, QFN-24 | element14 |
MEMS OSCILLATOR, LOW POWER, -40C-105C, 10PPM | Avnet America |
Where can I find additional details, specifications and documents for a MCP19124T-E/MJ?
Additional datasheets, footprints and schematics for MCP19124T-E/MJ are listed on our Part Details page. You can also find images and similar parts to MCP19124T-E/MJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP19124T-E/MJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP19124T-E/MJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP19124T-E/MJ fall under?
The MCP19124T-E/MJ is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to MCP19124T-E/MJ when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP19124T-E/MJ you can contact the distributor directly for product support, shipping queries etc.
Is the MCP19124T-E/MJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP19124T-E/MJ have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MCP19124T-E/MJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP19124T-E/MJ often in real-time on the comparison pages.
What if I can't find stock of MCP19124T-E/MJ?
You can fill out our help required form which you can use to request a quote for MCP19124T-E/MJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.