Status: | Active |
---|---|
Series: | MCP19122 |
RoHS: | Compliant |
The MCP19122 offers excellent regulation accuracy, in a variable output analog PWM controller with an integrated microcontroller for supervisory and management functions.
It is a mid-voltage (4.5-40V) analog-based synchronous buck PWM controller with an integrated 8-bit PIC® Microcontroller. This unique product combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution. With integrated linear regulator, driver, timer, temperature sensor, and feedback network capabilities, this creates a very compact, versatile power conversion solution.
The output is adjustable on the fly, using the integrated programmable gain amplifier in the feedback path and the integrated adjustable reference voltage. In addition, the internal compensation network can also be adjusted, preserving phase margin and transient response over a wide (0.3V to 16V) output range (without external components, that range can be shifted with resistive dividers).
Wide Operating Voltage Range: 4.5-40V |
Wide Output Voltage Range: 0.3-16V |
Supports synchronous buck, or similar high/low side switch topologies |
Operates from 100kHz to 1.6MHz, adjustable during operation |
4kw flash memory |
256B RAM |
Significant Configurability: Adjustable Analog Compensation, Switching Frequency, UVLO, OVLO, Start-up Behavior, MOSFET Deadtime, Configurable GPIO Pins, Internal Compensation Network, I2C Communication Interface, and fault behavior |
Integrated Synchronous High- and Low-Side MOSFET Drivers |
Integrated High-side Current Sense |
Integrated 10 bit A/D Converter |
Can provide or synchronize to an external clock |
Can provide or synchronize to an external reference |
50uA quiescent current draw in sleep mode |
Integrated POR and BOR functions |
Three internal timers and a capture compare module |
Integrated I2C interface, capable of PMBusTM support |
Minimal External Components Needed |
Custom Algorithm Support |
Topology | Buck |
---|---|
Min. Operation Voltage (V) | 4.5 |
Max. Operation Voltage (V) | 40 |
Drive Strength (A) | 2 |
Program Memory Type | Flash |
Program Memory Size (KWords) | 4.0 |
RAM (bytes) | 256 |
Package Size (mm) | 4x4 |
Pins | Packaging | 24 | QFN |
Temp Range | -40C to +125C |
Packing Media | Tube (91) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0441 |
Shipping Weight (kg) | 0.10989 |
Lead Count | 24 |
Package Type | QFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
Digitally Enhanced Power Analog Buck Controller 24 Qfn 4X4X0.9Mm Tube Rohs Compliant: Yes |Microchip MCP19122-E/MJ | Newark Electronics |
MCP19122 Series 40 V 1.6 MHz Surface Mount Buck Switching Controller - QFN-24 | Future Electronics |
DIGITALLY ENHANCED POWER ANALOG BUCK CONTROLLER | Avnet America |
Point of Load Converter with Enhanced Current Sensing | Microchip Technology |
Where can I find additional details, specifications and documents for a MCP19122-E/MJ?
Additional datasheets, footprints and schematics for MCP19122-E/MJ are listed on our Part Details page. You can also find images and similar parts to MCP19122-E/MJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP19122-E/MJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP19122-E/MJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP19122-E/MJ you can contact the distributor directly for product support, shipping queries etc.
Is the MCP19122-E/MJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP19122-E/MJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and EBV Elektronik have stock available or on a lead time for MCP19122-E/MJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP19122-E/MJ often in real-time on the comparison pages.
What if I can't find stock of MCP19122-E/MJ?
You can fill out our help required form which you can use to request a quote for MCP19122-E/MJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.