Status: | Active |
---|---|
Series: | MCP19115 |
RoHS: | Compliant |
The MCP19115 is a mid-voltage (4.5-42V) analog-based PWM controller with an integrated 8-bit PICTM Microcontroller. This unique product family combines the performance of a high-speed analog solution, including high-efficiency and fast transient response, with the configurability and communication interface of a digital solution. Combining these solution types creates a new family of devices that maximizes the strengths of each technology to create a more cost-effective, configurable, high-performance power conversion solution.
Please Note: Our MCP19115 is functionally equivalent to our MCP19114, however the MCP19115 offers more GPIO. The MCP19114 and MCP19115 development tools, including both hardware and software tools, provide a convenient and powerful development platform upon which to develop and evaluate your Boost and Buck/Boost power supply design.
Wide Operating Voltage Range: 4.5-42V |
Analog Peak-Current Mode Pulse-Width Modulation (PWM) Control |
Integrated 8-Bit PIC® Microcontroller |
Significant Configurability: Adjustable Output Voltage, Switching Frequency, MOSFET Deadtime, Over- and Under-voltage Lockout, Blanking Time, Current Limit and Slope Compensation |
I2C Communication Interface |
Integrated, Synchronous Low-Side MOSFET Drivers |
Minimal External Components Needed |
Custom Algorithm Support |
Topologies Supported: Boost, SEPIC, Flyback, and Cuk |
Topology | Boost,Flyback,Cuk,SEPIC |
---|---|
Min. Operation Voltage (V) | 4.5 |
Max. Operation Voltage (V) | 42 |
Drive Strength (A) | 1 |
Program Memory Type | Flash |
Program Memory Size (KWords) | 4.0 |
RAM (bytes) | 256 |
Package Size (mm) | 5x5 |
Pins | Packaging | 28 | QFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP19114/MCP19115 Data Sheet |
Programming Specifications |
---|
MCP19114/MCP19115 Programming Specification |
User Guides |
---|
MCP19114/MCP19115 User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0665 |
Shipping Weight (kg) | 0.16697 |
Lead Count | 28 |
Package Type | QFN |
Package Width or Size | 5x5x0.9mm |
Soldering Composition | Matte Tin |
Pwm Controller, I2C, 42V, Qfn-28 | Newark Electronics |
Current Mode PWM Controller 500mA 28-Pin QFN T/R | Avnet America |
HIGHLY INTEGRATED MIXED SIGNAL DUAL LOW SIDE PWM CONTROLLER | Microchip Technology |
Digitally Enhanced Power, Configurable Synchronous Low-Side PWM Controller | Microchip Technology Inc. MCP19115T-E/MQ | RS Americas |
Where can I find additional details, specifications and documents for a MCP19115T-E/MQ?
Additional datasheets, footprints and schematics for MCP19115T-E/MQ are listed on our Part Details page. You can also find images and similar parts to MCP19115T-E/MQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP19115T-E/MQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP19115T-E/MQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP19115T-E/MQ fall under?
The MCP19115T-E/MQ is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to MCP19115T-E/MQ when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP19115T-E/MQ you can contact the distributor directly for product support, shipping queries etc.
Is the MCP19115T-E/MQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP19115T-E/MQ have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for MCP19115T-E/MQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP19115T-E/MQ often in real-time on the comparison pages.
What if I can't find stock of MCP19115T-E/MQ?
You can fill out our help required form which you can use to request a quote for MCP19115T-E/MQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.