Status: | Active |
---|---|
Series: | MCP18480 |
RoHS: | Compliant |
Prices starting from US$4.58
Accurate (<1.5%) internal voltage reference for fault detectionbr |
Adjustable foldback current limiting |
Adjustable Over Voltage Protection Threshold |
Adjustable Power Good delay |
Configurable Power Good Polarity |
Adjustable Under Voltage Lock Out Threshold |
Low side drive with external N-channel FET |
-40°C to +85°C operation |
Number of Outputs | 1 |
---|---|
Vpos to Vneg Differential Voltage (V) | -0.3 to +15.0 V |
Over Voltage Lockout (OVLO) | adjustable threshold |
Int/Ext FET | External |
Power GOOD | adjustable polarity/adjustable delay |
Pins | Packaging | 20 | SSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (67) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1642 |
Shipping Weight (kg) | 0.343284 |
Lead Count | 20 |
Package Type | SSOP |
Package Width or Size | .209in |
Soldering Composition | Matte Tin |
Hot Swat Controller, 12V, Ssop-20 | Newark Electronics |
Hot Swap Controller 1-CH 20-Pin SSOP Tube | Avnet America |
No description available | Microchip Technology |
48V Hot Swap Controller config. SSOP20 | Microchip Technology Inc. MCP18480-I/SS | RS Americas |
IC, HOT SWAP, CNTRL, -48V, 20SSOP | element14 |
Where can I find additional details, specifications and documents for a MCP18480-I/SS?
Additional datasheets, footprints and schematics for MCP18480-I/SS are listed on our Part Details page. You can also find images and similar parts to MCP18480-I/SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP18480-I/SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP18480-I/SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP18480-I/SS fall under?
The MCP18480-I/SS is listed under Semiconductors - ICs > Power Management ICs - PMIC > Hot Swap Controllers.
Can I view similar or alternative parts?
You can view similar parts to MCP18480-I/SS when available in the Hot Swap Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP18480-I/SS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP18480-I/SS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP18480-I/SS have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and element14 have stock available or on a lead time for MCP18480-I/SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP18480-I/SS often in real-time on the comparison pages.
What if I can't find stock of MCP18480-I/SS?
You can fill out our help required form which you can use to request a quote for MCP18480-I/SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.