Status: | Active |
---|---|
Series: | MCP1827 |
RoHS: | Compliant |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$1.73
|
-
|
Buy Now |
Up to 1.5A output load current |
Low dropout voltage 330 mV (typ) |
Output voltage from 0.8V to 5.0V, both fixed and adjustable |
Stable with 1.0 µF ceramic output cap |
Power good output |
Low supply current 120 µA (typ) |
Low shutdown current of less than 0.1 µA (typ) |
DDPAK-5, TO-220-5 Pb-free packages |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 1500 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 1500 |
VIN Min (V) | 2.3 |
VIN Max (V) | 6 |
VOUT (V) | 0.8 1.2 1.8 2.5 3.0 3.3 5.0 |
Voltage Drop Typ (mV) | 330 |
IGND Typ (µA) | 120 |
Tol Typ % | ±0.5 |
PSRR 1 kHz (dB) | 60 |
Pins | Packaging | 5 | TO-220 |
Temp Range | -40C to +125C |
Packing Media | Tube (50) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.9839 |
Shipping Weight (kg) | 3.12 |
Lead Count | 5 |
Package Type | TO-220 |
Soldering Composition | Matte Tin |
Where can I find additional details, specifications and documents for a MCP1827-1002E/AT?
Additional datasheets, footprints and schematics for MCP1827-1002E/AT are listed on our Part Details page. You can also find images and similar parts to MCP1827-1002E/AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1827-1002E/AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1827-1002E/AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1827-1002E/AT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1827-1002E/AT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1827-1002E/AT have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for MCP1827-1002E/AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1827-1002E/AT often in real-time on the comparison pages.
What if I can't find stock of MCP1827-1002E/AT?
You can fill out our help required form which you can use to request a quote for MCP1827-1002E/AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.