Status: | Active |
---|---|
Series: | MCP1790 |
RoHS: | Compliant |
Wide steady state supply voltage: 6.0V - 30.0V |
48V (43.5V ±10%) load dump protected for 180ms with a 30 second repetition rate |
70 mA output current |
Low quiescent current: 70 µA typical |
Fixed output voltages: 3.0V, 3.3V, 5.0V |
Extended Junction Temperature Range: -40 to +125°C |
Output Voltage Tolerances of ±2.5% over the temperature range |
Short Circuit Current Foldback |
High PSRR, -90 dB@100 Hz (typical) |
Product Type | Single LDOs |
---|---|
Linear Regulator Type | Low Iq |
Line Regulation (%) | 0 |
Load Regulation(%) | 0 |
# of Out | 1 |
IOUT #1 | 70 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 70 |
VIN Min (V) | 6 |
VIN Max (V) | 30 |
VOUT (V) | 3.0 3.3 5.0 |
Voltage Drop Typ (mV) | 700 |
IGND Typ (µA) | 70 |
Tol Typ % | ±0.2 |
PSRR 1 kHz (dB) | 75 |
Load Dump | Yes |
Pins | Packaging | 3 | SOT-223 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (4000) |
Data Sheets |
---|
MCP1790/MCP1791 Datasheet |
User Guides |
---|
TO220-3 / TO263-3 Voltage Regulator Evaluation Board User's Guide |
TO220-5 / TO263-5 Voltage Regulator Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1157 |
Shipping Weight (kg) | 0.21925 |
Lead Count | 3 |
Package Type | SOT-223 |
Soldering Composition | Matte Tin |
HIGH VOLTAGE REGULATOR W/3.0V REGULATED POWER SUPPLY OUTPUT | Microchip Technology |
LDO Regulator Pos 3V 0.07A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Voltage Regulators, LDO, HI VLTG LDO 50 mA | Microchip Technology Inc. MCP1790T-3002E/DB | RS Americas |
Where can I find additional details, specifications and documents for a MCP1790T-3002E/DB?
Additional datasheets, footprints and schematics for MCP1790T-3002E/DB are listed on our Part Details page. You can also find images and similar parts to MCP1790T-3002E/DB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1790T-3002E/DB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1790T-3002E/DB price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1790T-3002E/DB you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1790T-3002E/DB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1790T-3002E/DB have stock available?
Authorised distributors including Microchip Technology, Avnet America, RS Americas and Avnet Silica have stock available or on a lead time for MCP1790T-3002E/DB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1790T-3002E/DB often in real-time on the comparison pages.
What if I can't find stock of MCP1790T-3002E/DB?
You can fill out our help required form which you can use to request a quote for MCP1790T-3002E/DB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.