Status: | Active |
---|---|
Series: | MCP1727 |
RoHS: | Compliant |
Up to 1.5A output load current |
Low dropout voltage: 330 mV typical at 1.5A |
Output voltage from 0.8V to 5.0V, both fixed and adjustable |
Stable with 1.0 µF ceramic output capacitor |
Power good output with adjustable delay |
Low supply current: 140 µA (typ) |
Low shutdown current: 0.1 µA (typ) |
DFN-8 3x3 and SOIC-8 Pb-free packages |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 1500 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 1500 |
VIN Min (V) | 2.3 |
VIN Max (V) | 6 |
VOUT (V) | 0.8 1.2 1.8 2.5 3.0 3.3 5.0 |
Voltage Drop Typ (mV) | 330 |
IGND Typ (µA) | 120 |
Tol Typ % | ±0.5 |
PSRR 1 kHz (dB) | 60 |
Pins | Packaging | 8 | DFN |
Temp Range | -40C to +125C |
Packing Media | Tube (120) |
Brochures |
---|
Electronic Solutions for Medical and Fitness |
Automotive Recommended Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0238 |
Shipping Weight (kg) | 0.041667 |
Lead Count | 8 |
Package Type | DFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | Matte Tin |
1.5A LOW VOLTAGE LDO | Microchip Technology |
LDO Regulator Pos 2.5V 1.5A 8-Pin DFN EP | Avnet America |
MCP1727-2502E/MF, LDOVoltage Regulator,1.5A,2.5V 2%,2.3 to 6Vin,8-Pin DFN | Microchip Technology Inc. MCP1727-2502E/MF | RS Americas |
Where can I find additional details, specifications and documents for a MCP1727-2502E/MF?
Additional datasheets, footprints and schematics for MCP1727-2502E/MF are listed on our Part Details page. You can also find images and similar parts to MCP1727-2502E/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1727-2502E/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1727-2502E/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1727-2502E/MF you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1727-2502E/MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1727-2502E/MF have stock available?
Authorised distributors including Microchip Technology, Avnet America, RS Americas and Avnet Silica have stock available or on a lead time for MCP1727-2502E/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1727-2502E/MF often in real-time on the comparison pages.
What if I can't find stock of MCP1727-2502E/MF?
You can fill out our help required form which you can use to request a quote for MCP1727-2502E/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.