Status: | Active |
---|---|
Series: | MCP1726 |
RoHS: | Compliant |
Up to 1A output load current |
Low dropout voltage 220 mV typical |
Output voltage from 0.8V to 5.0V, both fixed and adjustable |
Stable with 1.0µF ceramic output cap |
Power good output with adjustable delay |
Low supply current 140 µA typical |
High PSRR: 54 dB at 100 kHz |
Low shutdown current 0.001 µA typical |
DFN-8 3x3 and SO-8 Pb-free packages |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 1000 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 1000 |
VIN Min (V) | 2.3 |
VIN Max (V) | 6.0 |
VOUT (V) | 0.8, 1.2, 1.8, 2.5, 3.0, 3.3, 5.0, Adj |
Voltage Drop Typ (mV) | 220 |
IGND Typ (µA) | 140 |
Tol Typ % | ±2 |
PSRR 1 kHz (dB) | 54 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP1726 Data Sheet |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
Automotive Recommended Product Selector Guide |
User Guides |
---|
8-Pin SOIC/MSOP/TSSOP/DIP Evaluation Board User's Guide |
MCP1726 Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Ic,volt Regulator,fixed,+1.8V,cmos,sop,8Pin,plastic Rohs Compliant: Yes |Microchip MCP1726T-1802E/SN | Newark Electronics |
LDO Regulator Pos 1.8V 1A 8-Pin SOIC N T/R | Avnet America |
1A CMOS LDO, Vout=1.8V, Extended Temp Range | Microchip Technology Inc. MCP1726T-1802E/SN | RS Americas |
Where can I find additional details, specifications and documents for a MCP1726T-1802E/SN?
Additional datasheets, footprints and schematics for MCP1726T-1802E/SN are listed on our Part Details page. You can also find images and similar parts to MCP1726T-1802E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1726T-1802E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1726T-1802E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1726T-1802E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1726T-1802E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1726T-1802E/SN have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Avnet Silica have stock available or on a lead time for MCP1726T-1802E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1726T-1802E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP1726T-1802E/SN?
You can fill out our help required form which you can use to request a quote for MCP1726T-1802E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.