Status: | Active |
---|---|
Series: | MCP1711 |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$0.36
|
4,000
in stock
|
Buy Now |
Ultra-Low 600 nA (typical) Quiescent Current |
Low standby current: 10 nA |
Input Operating Voltage Range: 1.4V to 6.0V |
Standard Output Voltages: 1.2V, 1.8V, 2.2V, 2.5V, 3.0V, 3.3V, 5.0V |
Output Capacitor: Low Equivalent Series Resistance (ESR) or Capacitorless Compatible |
Protection Circuits: Current Limiter, Short Circuit, Foldback |
Space Saving, 4-Lead Plastic 1 x 1 mm UQFN and 5-Lead SOT-23 |
Product Type | Single LDOs |
---|---|
Linear Regulator Type | Low Iq |
Line Regulation (%) | 0 |
Load Regulation(%) | 0 |
# of Out | 1 |
IOUT #1 | 150 |
Rated IOUT | 150 |
VIN Min (V) | 1.4 |
VIN Max (V) | 6 |
VOUT (V) | 1.1 - 5.0 |
Voltage Drop Typ (mV) | 540 |
IGND Typ (µA) | 0.6 |
Tol Typ % | ±1 |
PSRR 1 kHz (dB) | 20 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP1711 Data Sheet |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
600 Na Low Quiescent Current LDO | Microchip Technology |
Where can I find additional details, specifications and documents for a MCP1711T-19I/OT?
Additional datasheets, footprints and schematics for MCP1711T-19I/OT are listed on our Part Details page. You can also find images and similar parts to MCP1711T-19I/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1711T-19I/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1711T-19I/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1711T-19I/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1711T-19I/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1711T-19I/OT have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for MCP1711T-19I/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1711T-19I/OT often in real-time on the comparison pages.
What if I can't find stock of MCP1711T-19I/OT?
You can fill out our help required form which you can use to request a quote for MCP1711T-19I/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.