Status: | Unknown |
---|---|
Series: | 2.5V 200mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
No stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 2.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 450mV |
LDO Regulator Case Style | VDFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 2.5V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Nom. | 2.5V |
Primary Input Voltage | 5.5V |
LDO VOLTAGE REGULATORS | Farnell |
Where can I find additional details, specifications and documents for a MCP1710T-25I/LZ?
Additional datasheets, footprints and schematics for MCP1710T-25I/LZ are listed on our Part Details page. You can also find images and similar parts to MCP1710T-25I/LZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1710T-25I/LZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1710T-25I/LZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1710T-25I/LZ fall under?
The MCP1710T-25I/LZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MCP1710T-25I/LZ when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1710T-25I/LZ you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1710T-25I/LZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP1710T-25I/LZ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCP1710T-25I/LZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1710T-25I/LZ often in real-time on the comparison pages.
What if I can't find stock of MCP1710T-25I/LZ?
You can fill out our help required form which you can use to request a quote for MCP1710T-25I/LZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.