Status: | Active |
---|---|
Series: | MCP1702 |
RoHS: | Compliant |
2.0 µA quiescent current (typical) |
Wide input operating voltage range: 2.7V to 13.2V |
250 mA Output Current for Output Voltages = 2.5V |
200 mA Output Current for Output Voltages < 2.5V |
Output voltage range 1.2V to 5.5V in 0.1V increments (50 mV increments available upon request) |
Stable with 1.0 µF to 22 µF ceramic, aluminum, or tantalum output capacitors |
Short-circuit protection |
Overtemperature protection |
Package options: 3-Pin SOT-23A, 3-Pin SOT-89,TO-92-3 |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 250 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 250 |
VIN Min (V) | 2.7 |
VIN Max (V) | 13.2 |
VOUT (V) | 1.2 1.5 1.8 2.5 2.8 3.0 3.3 4.0 5.0 |
Voltage Drop Typ (mV) | 625 |
IGND Typ (µA) | 2 |
Tol Typ % | ±0.4 |
PSRR 1 kHz (dB) | 44 |
Pins | Packaging | 3 | TO-92 |
Temp Range | -40C to +125C |
Packing Media | Bag (1000) |
Data Sheets |
---|
MCP1702 Data Sheet |
Brochures |
---|
Intelligent Lighting Solutions Brochure |
Electronic Solutions for Medical and Fitness |
Automotive Recommended Product Selector Guide |
User Guides |
---|
SOT23-3 Voltage Regulator Evaluation Board User's Guide |
SOT89-3 Voltage Regulator Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2034 |
Shipping Weight (kg) | 0.219 |
Lead Count | 3 |
Package Type | TO-92 |
Soldering Composition | Matte Tin |
HV LOW IQ LDO | Microchip Technology |
LDO Regulator Pos 1.5V 0.25A 3-Pin TO-92 | Avnet America |
LOW IQ 250MA LDO, VIN 13.2V MAX, VOUT=1.5V, 3 TO-92 2X3MM BAG | Microchip Technology Inc. MCP1702-1502E/TO | RS Americas |
Where can I find additional details, specifications and documents for a MCP1702-1502E/TO?
Additional datasheets, footprints and schematics for MCP1702-1502E/TO are listed on our Part Details page. You can also find images and similar parts to MCP1702-1502E/TO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1702-1502E/TO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1702-1502E/TO price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1702-1502E/TO you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1702-1502E/TO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1702-1502E/TO have stock available?
Authorised distributors including Microchip Technology, Avnet America, RS Americas and Avnet Silica have stock available or on a lead time for MCP1702-1502E/TO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1702-1502E/TO often in real-time on the comparison pages.
What if I can't find stock of MCP1702-1502E/TO?
You can fill out our help required form which you can use to request a quote for MCP1702-1502E/TO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.