Status: | Active |
---|---|
Series: | MCP1700 |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$0.41
|
-
|
Buy Now |
Extremely Low Operating Current for Longer Battery Life (1.6 uA typical) |
Very Low Dropout Voltage (178 mV at full load) |
Rated 250mA Output Current |
High Output Voltage Accuracy (±0.4% typical) |
Over-Current and Over-Temperature Protection |
Pin Compatible Upgrade for Bipolar Regulators & TC55 with Vin Max <6V |
Requires only 1 µF Ceramic Output Capacitance |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 250 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 250 |
VIN Min (V) | 2.3 |
VIN Max (V) | 6 |
VOUT (V) | 1.8 2.5 3.0 3.3 5.0 |
Voltage Drop Typ (mV) | 300 |
IGND Typ (µA) | 1.6 |
Tol Typ % | ±0.4 |
PSRR 1 kHz (dB) | 44 |
Pins | Packaging | 6 | DFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP1700 Low Quiescent Current Data Sheet |
User Guides |
---|
MCP1630 NiMH Demo Board User's Guide |
SOT89-3 Voltage Regulator Evaluation Board User's Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0148 |
Shipping Weight (kg) | 0.258333 |
Lead Count | 6 |
Package Type | DFN |
Package Width or Size | 2x2x0.9mm |
Soldering Composition | NiPdAu |
Where can I find additional details, specifications and documents for a MCP1700T-2502E/MAY?
Additional datasheets, footprints and schematics for MCP1700T-2502E/MAY are listed on our Part Details page. You can also find images and similar parts to MCP1700T-2502E/MAY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1700T-2502E/MAY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1700T-2502E/MAY price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1700T-2502E/MAY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1700T-2502E/MAY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1700T-2502E/MAY have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for MCP1700T-2502E/MAY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1700T-2502E/MAY often in real-time on the comparison pages.
What if I can't find stock of MCP1700T-2502E/MAY?
You can fill out our help required form which you can use to request a quote for MCP1700T-2502E/MAY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.