Status: | Active |
---|---|
Series: | MCP1700 |
RoHS: | Compliant |
Extremely Low Operating Current for Longer Battery Life (1.6 uA typical) |
Very Low Dropout Voltage (178 mV at full load) |
Rated 250mA Output Current |
High Output Voltage Accuracy (±0.4% typical) |
Over-Current and Over-Temperature Protection |
Pin Compatible Upgrade for Bipolar Regulators & TC55 with Vin Max <6V |
Requires only 1 µF Ceramic Output Capacitance |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 250 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 250 |
VIN Min (V) | 2.3 |
VIN Max (V) | 6 |
VOUT (V) | 1.8 2.5 3.0 3.3 5.0 |
Voltage Drop Typ (mV) | 300 |
IGND Typ (µA) | 1.6 |
Tol Typ % | ±0.4 |
PSRR 1 kHz (dB) | 44 |
Pins | Packaging | 3 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP1700 Low Quiescent Current Data Sheet |
User Guides |
---|
MCP1630 NiMH Demo Board User's Guide |
SOT89-3 Voltage Regulator Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0083 |
Shipping Weight (kg) | 0.039 |
Lead Count | 3 |
Package Type | SOT-23 |
Package Width or Size | 1.3mm |
Soldering Composition | Matte Tin |
250mA CMOS LDO, lsupply 1uA and 2% Vout Accuracy | Microchip Technology |
LDO Regulator Pos 2V 0.2A 3-Pin SOT-23 T/R | Avnet America |
250mA CMOS LDO, Isupply 1uA and 2% Vout Accuracy3 SOT-23 T/R | Microchip Technology Inc. MCP1700T-2002E/TT | RS Americas |
Where can I find additional details, specifications and documents for a MCP1700T-2002E/TT?
Additional datasheets, footprints and schematics for MCP1700T-2002E/TT are listed on our Part Details page. You can also find images and similar parts to MCP1700T-2002E/TT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1700T-2002E/TT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1700T-2002E/TT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1700T-2002E/TT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1700T-2002E/TT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1700T-2002E/TT have stock available?
Authorised distributors including Microchip Technology, Avnet America, RS Americas, EBV Elektronik and Avnet Silica have stock available or on a lead time for MCP1700T-2002E/TT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1700T-2002E/TT often in real-time on the comparison pages.
What if I can't find stock of MCP1700T-2002E/TT?
You can fill out our help required form which you can use to request a quote for MCP1700T-2002E/TT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.