Status: | Active |
---|---|
Series: | MCP1664 |
RoHS: | Compliant |
Prices starting from US$1.03
Up to 92% Efficiency |
High Output Voltage Range: up to 32V |
ILEDup to 300 mA @ 5.0V VIN, 4 White LEDs |
ILED up to 200 mA @ 3.3V VIN, 4 White LEDs |
ILED up to 150 mA @ 4.2V VIN, 8 White LEDs |
Input Voltage Range: 2.4V to 5.5V |
UVLO@VIN Rising: 2.3V, typical |
UVLO@VIN Falling: 1.85, typical |
No Load Input Current: 250 µA, typical |
Sleep mode with 200 nA Typical Quiescent Current |
PWM Operation with Skip mode: 500 kHz |
Feedback Voltage Reference: VFB= 300 mV |
Cycle-by-Cycle Current Limiting |
Internal Compensation |
Inrush Current Limiting and Internal Soft-Start |
Feedback Pin Shorted to GND (Prevent Excessive Current into LEDs) |
Disconnected LED String (Prevent Overvoltage to the Converter’s Output and SW Pin) |
Overtemperature Protection |
Available Packages: 5-Lead SOT-23 or 2x3 8-Lead TDFN |
Regulator Type | Step Up (Boost) |
---|---|
pricing | 0 |
Supported Output | 0 |
Minimum Input Voltage (V) | 0 |
Maximum Input Voltage (V) | 0 |
Output Current (mA) Max | 0 |
Maximum Frequency (kHz) | 0 |
Vref (V) | 0 |
Duty Cycle Min (%) | 0 |
Duty Cycle Max (%) | 90 |
Switching Frequency (kHz) | 500 |
Input Voltage Range Min | 2.4 |
Input Voltage Range Max | 5.5 |
Output Current | 300 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Vout Max (V) | 32 |
Quiescent Current (mA) typ | 0.25 |
Light Load Efficiency Mode | No |
Switch current (A) typ | 1.8 |
Automotive Qualified | Yes |
SHUTDOWN Current (µA) (Typ) | 0.04 |
# of Outputs | 0 |
Vfb (V) | 0.3 |
Synchronous Rectifier | No |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP1664 Data Sheet |
Application Notes |
---|
AN2041 - Battery-Powered Constant Current LED Drivers |
AN2085 - Designing Applications with MCP166X High Output Voltage Boost Converter Family |
Board Design Files |
---|
MCP1664 Evaluation Board (ADM00641) Schematics |
MCP1664 Evaluation Board (ADM00641) Layouts |
MCP1664 Evaluation Board (ADM00641) BOM |
MCP1664 Evaluation Board (ADM00641) Gerbers |
User Guides |
---|
MCP1664 LED Driver Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
32V High Current Step-up LED Driver with UVLO and Open Load Protection | Microchip Technology |
32V Output, 1.8A Switch, Non-Synchronous Boost Led Driver In Sot23 5 Sot-23 T/R Rohs Compliant: Yes |Microchip MCP1664T-E/OT | Newark Electronics |
32V OUTPUT, 1.8A SWITCH, NON-SYNCHRONOUS BOOST LED DRIVER IN SOT23 | Future Electronics |
LED DRVR Boost 1-CH PWM 32V 0.3A 5-Pin SOT-23 T/R | Avnet America |
32V Output, 1.8A Switch, Non-synchronous Boost LED Driver in SOT235 SOT-23 T/R | Microchip Technology Inc. MCP1664T-E/OT | RS Americas |
Where can I find additional details, specifications and documents for a MCP1664T-E/OT?
Additional datasheets, footprints and schematics for MCP1664T-E/OT are listed on our Part Details page. You can also find images and similar parts to MCP1664T-E/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1664T-E/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1664T-E/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1664T-E/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1664T-E/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1664T-E/OT have stock available?
Authorised distributors including Chip One Stop, Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MCP1664T-E/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1664T-E/OT often in real-time on the comparison pages.
What if I can't find stock of MCP1664T-E/OT?
You can fill out our help required form which you can use to request a quote for MCP1664T-E/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.