Status: | Active |
---|---|
Series: | MCP1664 |
RoHS: | Compliant |
Up to 92% Efficiency |
High Output Voltage Range: up to 32V |
ILEDup to 300 mA @ 5.0V VIN, 4 White LEDs |
ILED up to 200 mA @ 3.3V VIN, 4 White LEDs |
ILED up to 150 mA @ 4.2V VIN, 8 White LEDs |
Input Voltage Range: 2.4V to 5.5V |
UVLO@VIN Rising: 2.3V, typical |
UVLO@VIN Falling: 1.85, typical |
No Load Input Current: 250 µA, typical |
Sleep mode with 200 nA Typical Quiescent Current |
PWM Operation with Skip mode: 500 kHz |
Feedback Voltage Reference: VFB= 300 mV |
Cycle-by-Cycle Current Limiting |
Internal Compensation |
Inrush Current Limiting and Internal Soft-Start |
Feedback Pin Shorted to GND (Prevent Excessive Current into LEDs) |
Disconnected LED String (Prevent Overvoltage to the Converter’s Output and SW Pin) |
Overtemperature Protection |
Available Packages: 5-Lead SOT-23 or 2x3 8-Lead TDFN |
Regulator Type | Step Up (Boost) |
---|---|
pricing | 0 |
Supported Output | 0 |
Minimum Input Voltage (V) | 0 |
Maximum Input Voltage (V) | 0 |
Output Current (mA) Max | 0 |
Maximum Frequency (kHz) | 0 |
Vref (V) | 0 |
Duty Cycle Min (%) | 0 |
Duty Cycle Max (%) | 90 |
Switching Frequency (kHz) | 500 |
Input Voltage Range Min | 2.4 |
Input Voltage Range Max | 5.5 |
Output Current | 300 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Vout Max (V) | 32 |
Quiescent Current (mA) typ | 0.25 |
Light Load Efficiency Mode | No |
Switch current (A) typ | 1.8 |
Automotive Qualified | Yes |
SHUTDOWN Current (µA) (Typ) | 0.04 |
# of Outputs | 0 |
Vfb (V) | 0.3 |
Synchronous Rectifier | No |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP1664 Data Sheet |
Application Notes |
---|
AN2041 - Battery-Powered Constant Current LED Drivers |
AN2085 - Designing Applications with MCP166X High Output Voltage Boost Converter Family |
Board Design Files |
---|
MCP1664 Evaluation Board (ADM00641) Schematics |
MCP1664 Evaluation Board (ADM00641) Layouts |
MCP1664 Evaluation Board (ADM00641) BOM |
MCP1664 Evaluation Board (ADM00641) Gerbers |
User Guides |
---|
MCP1664 LED Driver Evaluation Board User's Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
32V High Current Step-up LED Driver with UVLO and Open Load Protection | Microchip Technology |
32V Output, 1.8A Switch, Non-Synchronous Boost Led Driver In Tdfn 8 Tdfn 2X3X0.8Mm T/R Rohs Compliant: Yes |Microchip MCP1664T-E/MNY | Newark Electronics |
LED Driver Boost 1-CH PWM 32V 0.3A 8-Pin TDFN T/R | Avnet America |
32V Output, 1.8A Switch, Non-sync Boost LED Driver in TDFN8 TDFN 2x3x0.8mm T/R | Microchip Technology Inc. MCP1664T-E/MNY | RS Americas |
Where can I find additional details, specifications and documents for a MCP1664T-E/MNY?
Additional datasheets, footprints and schematics for MCP1664T-E/MNY are listed on our Part Details page. You can also find images and similar parts to MCP1664T-E/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1664T-E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1664T-E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1664T-E/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1664T-E/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1664T-E/MNY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and EBV Elektronik have stock available or on a lead time for MCP1664T-E/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1664T-E/MNY often in real-time on the comparison pages.
What if I can't find stock of MCP1664T-E/MNY?
You can fill out our help required form which you can use to request a quote for MCP1664T-E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.