Status: | Active |
---|---|
Series: | MCP1663 |
RoHS: | Compliant |
Up to 92% Efficiency |
High Output Voltage Range: up to 32V |
IOUT> 375 mA @ 5.0V VIN, 12V VOUT |
IOUT> 200 mA @ 3.3V VIN, 12V VOUT |
IOUT> 150 mA @ 4.2V VIN, 24V VOUT |
Input Voltage Range: 2.4V to 5.5V |
UVLO@VIN Rising: 2.3V, typical |
UVLO@VIN Falling: 1.85, typical |
No Load Input Current: 250 µA, typical |
Sleep mode with 200 nA Typical Quiescent Current |
PWM Operation with Skip mode: 500 kHz |
Feedback Voltage Reference: VFB= 1.227V |
Cycle-by-Cycle Current Limiting |
Internal Compensation |
Inrush Current Limiting and Internal Soft-Start |
Feedback pin shorted to GND |
Disconnected feedback divider |
Overtemperature Protection |
Easily Configurable for SEPIC or Flyback Topologies |
Available Packages: 5-Lead SOT-23 or 2x3 8-Lead TDFN |
Regulator Type | Step Up (Boost) |
---|---|
pricing | 0 |
Supported Output | 0 |
Minimum Input Voltage (V) | 0 |
Maximum Input Voltage (V) | 0 |
Output Current (mA) Max | 0 |
Maximum Frequency (kHz) | 0 |
Vref (V) | 0 |
Duty Cycle Min (%) | 0 |
Duty Cycle Max (%) | 90 |
Switching Frequency (kHz) | 500 |
Input Voltage Range Min | 2.4 |
Input Voltage Range Max | 5.5 |
Output Current | 375 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Alternative Topology | SEPIC, Flyback |
Vout Max (V) | 32 |
Quiescent Current (mA) typ | 0.25 |
Light Load Efficiency Mode | No |
Switch current (A) typ | 1.8 |
Automotive Qualified | No |
SHUTDOWN Current (µA) (Typ) | 0.3 |
# of Outputs | 0 |
Vfb (V) | 1.227 |
Synchronous Rectifier | No |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP1663 Data Sheet |
Application Notes |
---|
AN2085 - Designing Applications with MCP166X High Output Voltage Boost Converter Family |
Board Design Files |
---|
MCP1663 Evaluation Board (ADM00664) Schematics |
MCP1663 Evaluation Board (ADM00664) BOM |
Supporting Collateral |
---|
TB3274, Small Buck-Boost Powering Solutions for IoT Devices |
User Guides |
---|
MCP1663 Boost Regulator User's Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
32V High Current Integrated Switch PWM Boost Regulator w/ UVLO | Microchip Technology |
32V Output, 1.8A Switch, Non-Synchronous Boost Regulator In Tdfn 8 Tdfn 2X3X0.8Mm T/R Rohs Compliant: Yes |Microchip MCP1663T-E/MNY | Newark Electronics |
Conv DC-DC Single Step Up 2.4V 5.5V 8-Pin TDFN T/R | Avnet America |
32V Output 1.8A Switch Non-sync Boost Regulator in TDFN8 TDFN 2x3x0.8mm T/R | Microchip Technology Inc. MCP1663T-E/MNY | RS Americas |
Where can I find additional details, specifications and documents for a MCP1663T-E/MNY?
Additional datasheets, footprints and schematics for MCP1663T-E/MNY are listed on our Part Details page. You can also find images and similar parts to MCP1663T-E/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1663T-E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1663T-E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1663T-E/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1663T-E/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1663T-E/MNY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Avnet Silica have stock available or on a lead time for MCP1663T-E/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1663T-E/MNY often in real-time on the comparison pages.
What if I can't find stock of MCP1663T-E/MNY?
You can fill out our help required form which you can use to request a quote for MCP1663T-E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.