Status: | Active |
---|---|
Series: | MCP1662 |
RoHS: | Compliant |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
332
in stock
|
Buy Now | |
Microchip Technology
from US$0.99
|
17,217
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
332
in stock
|
Buy Now | |
element14
from US$1.09
|
332
in stock
|
Buy Now | |
Future Electronics
from US$1.12
|
-
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Up to 92% Efficiency |
High Output Voltage Range: up to 32V |
ILEDup to 200 mA @ 5.0V VIN, 4 White LEDs |
ILED up to 125 mA @ 3.3V VIN, 4 White LEDs |
ILED up to 100 mA @ 4.2V VIN, 8 White LEDs |
Input Voltage Range: 2.4V to 5.5V |
UVLO@VIN Rising: 2.3V, typical |
UVLO@VIN Falling: 1.85, typical |
No Load Input Current: 250 µA, typical |
Sleep mode with 200 nA Typical Quiescent Current |
PWM Operation with Skip mode: 500 kHz |
Feedback Voltage Reference: VFB= 300 mV |
Cycle-by-Cycle Current Limiting |
Internal Compensation |
Inrush Current Limiting and Internal Soft-Start |
Feedback Pin Shorted to GND (Prevent Excessive Current into LEDs) |
Disconnected LED String (Prevent Overvoltage to the Converter’s Output and SW Pin) |
Overtemperature Protection |
Available Packages: 5-Lead SOT-23 or 2x3 8-Lead TDFN |
Regulator Type | Step Up (Boost) |
---|---|
Switching Frequency (kHz) | 500 |
Input Voltage Range Min | 2.4 |
Input Voltage Range Max | 5.5 |
Output Current | 200 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Vout Max (V) | 32 |
Quiescent Current (mA) typ | 0.25 |
Light Load Efficiency Mode | No |
Switch current (A) typ | 1.3 |
Automotive Qualified | No |
SHUTDOWN Current (µA) (Typ) | 0.02 |
Vfb (V) | 0.3 |
Synchronous Rectifier | No |
Duty Cycle Max (%) | 90 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP1662 Data Sheet |
Application Notes |
---|
AN2041 - Battery-Powered Constant Current LED Drivers |
AN2085 - Designing Applications with MCP166X High Output Voltage Boost Converter Family |
User Guides |
---|
MCP1662 LED Driver Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Non-Synch High Voltage Boost Converter | Microchip Technology |
32V Output, Non-Synchronous Boost Led Dr | Newark Electronics |
32V OUTPUT, NON-SYNCHRONOUS BOOST LED DR | element14 |
32V OUTPUT, 1.3A SWITCH, NON-SYNCHRONOUS BOOST LED DRIVER IN SOT23 | Future Electronics |
LED DRVR Boost 1-CH PWM 32V 0.2A 5-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MCP1662T-E/OT?
Additional datasheets, footprints and schematics for MCP1662T-E/OT are listed on our Part Details page. You can also find images and similar parts to MCP1662T-E/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1662T-E/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1662T-E/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1662T-E/OT fall under?
The MCP1662T-E/OT is listed under LED Lighting Components > LED Driver ICs > DC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP1662T-E/OT when available in the DC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1662T-E/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1662T-E/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1662T-E/OT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MCP1662T-E/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1662T-E/OT often in real-time on the comparison pages.
What if I can't find stock of MCP1662T-E/OT?
You can fill out our help required form which you can use to request a quote for MCP1662T-E/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.