Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.77
|
No stock
|
Buy Now | |
Microchip Technology
from US$31.61
|
129
in stock
|
Buy Now | |
Newark Electronics
from US$32.87
|
-
|
Buy Now | |
Future Electronics
from US$33.18
|
-
|
Buy Now | |
Avnet America
from US$31.61
|
-
|
Buy Now | |
RS Americas
from US$61.64
|
-
|
Buy Now | |
element14
from US$33.25
|
-
|
Buy Now | |
Richardson RFPD
from US$34.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MCP1640 PIC12F |
Kit Application Type | Power Management |
Application Sub Type | Boost Converter |
Core Architecture | PIC |
Core Sub-Architecture | PIC12 |
Silicon Family Name | - |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Automatic PFM/PWM Operation ON/OFF Switch Button with 25 Seconds ON |
MCP1640 Single Quad-A Battery Boost Converter Ref Des | Microchip Technology |
Pic12F617, Mcp1640, Battery Boost Converter, Evaluation Board | Newark Electronics |
MCP1640 Single Quad-A Battery Boost Converter Reference Design | Future Electronics |
MCP1640 Single Quad-A Battery Boost Converter Reference Design Evaluation Board | Avnet America |
MCP1640 Single Quad-A Battery Boost Converter Reference Design | Microchip Technology Inc. MCP1640RD-4ABC | RS Americas |
MCP1640, BATT BOOST CONV, EVAL BOARD | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a MCP1640RD-4ABC?
Additional datasheets, footprints and schematics for MCP1640RD-4ABC are listed on our Part Details page. You can also find images and similar parts to MCP1640RD-4ABC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1640RD-4ABC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1640RD-4ABC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1640RD-4ABC fall under?
The MCP1640RD-4ABC is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to MCP1640RD-4ABC when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1640RD-4ABC you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1640RD-4ABC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP1640RD-4ABC have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP1640RD-4ABC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1640RD-4ABC often in real-time on the comparison pages.
What if I can't find stock of MCP1640RD-4ABC?
You can fill out our help required form which you can use to request a quote for MCP1640RD-4ABC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.